EN
  • EN
  • DE

HF102F/24VDC(257)

Part No HF102F/24VDC(257)
Manufacturer HongFa
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1224605-HF102F/24VDC(257)
Categories Custom Parts
Manufacturer HongFa
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HF102F/24VDC(257) CAD Model

Description

The HF102F/24VDC(257) is a miniature electromagnetic power relay manufactured by HongFa. This relay is designed for various applications requiring reliable switching of electrical circuits. The 24VDC in the name indicates that it operates with a 24V DC coil voltage.

Applications:

  • Home Appliances: Control circuits in appliances such as washing machines, refrigerators, and air conditioners.
  • Industrial Automation: Switching circuits in industrial control systems and machinery.
  • Power Supplies: Control and switching in power supply units.
  • Telecommunications Equipment: Switching signals in telecommunication devices.
  • Automotive Applications: Control circuits in vehicles.

Features:

  • Miniature Size: Compact design allows for use in space-constrained applications.
  • High Switching Capacity: Capable of switching relatively high current and voltage loads.
  • Low Coil Power Consumption: Minimizes energy usage.
  • High Insulation Resistance: Provides electrical isolation between the coil and contacts.
  • Long Life: Designed for a high number of switching cycles.

Benefits:

  • Reliable Switching: Provides consistent and dependable performance in various applications.
  • Space Saving: Miniature size enables integration into compact devices.
  • Energy Efficient: Low coil power consumption reduces overall energy usage.
  • Electrical Isolation: Ensures safety by isolating the control circuit from the load circuit.
  • Durable and Long-Lasting: High switching life ensures long-term reliability.

Additional Details: The HF102F/24VDC(257) relay typically features a specific contact configuration (e.g., SPDT, DPDT). The contacts are usually rated for a maximum current and voltage. The datasheet specifies the coil resistance, operating and release times, and other relevant parameters. It is important to consult the datasheet for detailed specifications and application guidelines. The (257) likely refers to a specific manufacturing batch or internal Hongfa code.

You May Also Be Interested in

TA-I
Lowest to $0.1194
Kycon, Inc.
MODJACK LOW/PROF RT< 8P8C SHIELD / Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger
Need more? Email Us
Focus LCDs
128X64 FSTN GRAY GRAPHIC LCD / Graphic LCD Display Module Reflective FSTN - Film Super-Twisted Nematic Parallel, 8-Bit, SPI 128 x 64
Need more? Email Us
GSI Technology
SRAM Chip Sync Quad 3.3V 2M-Bit 64K x 32 12ns/5ns 100-Pin TQFP Tray
Need more? Email Us
Honeywell
SENSOR OPT SLOT TRANS PCB MT / Optical Sensor Through-Beam 0.165" (4.2mm) Transistor PCB Mount
Lowest to $155.6744
Samtec Inc.
CONN SOCKET 16POS 0.1 GOLD PCB / 16 Position Elevated Socket Connector 0.100" (2.54mm) Through Hole Gold
Lowest to $2.6486
Weidmuller
Weidmüller EK98533 - EK98533
Need more? Email Us
Samtec Inc.
CONN SOCKET 10POS 0.079 GOLD PCB / 10 Position Elevated Socket Connector 0.079" (2.00mm) Through Hole Gold
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess