EN
  • EN
  • DE

HF115F/012-2HS4F(257)

Part No HF115F/012-2HS4F(257)
Manufacturer HongFa
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1136418-HF115F/012-2HS4F(257)
Categories Custom Parts
Manufacturer HongFa
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HF115F/012-2HS4F(257) CAD Model

Description

The HF115F/012-2HS4F(257) is a miniature power relay manufactured by HongFa. This relay is designed for a wide range of applications that require reliable switching of electrical circuits. The 012 in the name indicates that it operates with a 12V DC coil voltage.

Applications:

  • Home Appliances: Control circuits in appliances such as microwave ovens, washing machines, and air conditioners.
  • Industrial Control Systems: Switching circuits in industrial automation equipment.
  • Office Automation Equipment: Used in printers, copiers, and other office machines.
  • Power Supplies: Switching and control functions in power supply units.
  • Telecommunications: Switching signals in telecom devices.

Features:

  • Miniature Size: Compact design allows for use in space-constrained environments.
  • High Contact Capacity: Capable of switching moderate to high current loads.
  • Low Coil Power Consumption: Minimizes energy usage.
  • High Insulation Strength: Provides electrical isolation between the coil and contacts.
  • Long Electrical Life: Designed for a high number of switching cycles.

Benefits:

  • Reliable Switching: Ensures consistent and dependable performance.
  • Compact Design: Facilitates integration into small devices.
  • Energy Efficiency: Reduces overall power consumption.
  • Electrical Safety: Provides isolation between control and load circuits.
  • Long-Term Reliability: Durable construction ensures extended operational life.

Additional Details: The HF115F/012-2HS4F(257) relay features a specific contact arrangement (e.g., SPDT, DPDT). The contacts have a defined current and voltage rating. The datasheet provides detailed specifications, including coil resistance, operate and release times, and insulation characteristics. The 2HS4F likely refers to a specific contact material or terminal type, and (257) may indicate a manufacturing batch or internal Hongfa code. Refer to the official Hongfa datasheet for definitive specifications.

You May Also Be Interested in

GUANGDONG HOTTECH INDUSTRIAL CO.,LTD.
Need more? Email Us
Hynix Semiconductor
Need more? Email Us
Samtec Inc.
CONN SOCKET 10POS 0.079 GOLD PCB / 10 Position Elevated Socket Connector 0.079" (2.00mm) Through Hole Gold
Need more? Email Us
Focus LCDs
128X64 FSTN GRAY GRAPHIC LCD / Graphic LCD Display Module Reflective FSTN - Film Super-Twisted Nematic Parallel, 8-Bit, SPI 128 x 64
Need more? Email Us
Xilinx Inc.
Need more? Email Us
PCA ELECTRONICS INC.
Need more? Email Us
Renesas Electronics America
Flash 3.3V Prom PDSO48
Lowest to $50.2949
Holtek
IC Tone Dialer 6 Memory 18 DIP
Need more? Email Us
Kycon, Inc.
MODJACK LOW/PROF RT< 8P8C SHIELD / Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess