EN
  • EN
  • DE

HF115F-A/115-2ZS4BF(257)

Part No HF115F-A/115-2ZS4BF(257)
Manufacturer HongFa
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1201310-HF115F-A/115-2ZS4BF(257)
Categories Custom Parts
Manufacturer HongFa
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HF115F-A/115-2ZS4BF(257) CAD Model

Description

The HF115F-A/115-2ZS4BF(257) is a miniature power relay manufactured by HongFa. This relay is designed for various applications requiring the reliable switching of electrical circuits. The 115 in the name likely refers to a 115V DC coil voltage version although datasheets should be consulted for definitive information.

Applications:

  • Industrial Automation: Control systems, PLCs (Programmable Logic Controllers).
  • Home Appliances: Air conditioners, refrigerators, washing machines.
  • Office Equipment: Printers, copiers, and other office automation devices.
  • Power Supplies: Switching and control within power supply circuits.
  • Telecommunications Equipment: Switching in telecom systems.

Features:

  • Miniature Size: Compact design for space-saving installation.
  • High Contact Capacity: Ability to switch moderate to high current loads.
  • Low Coil Power: Energy-efficient operation.
  • High Insulation Resistance: Provides electrical isolation.
  • Long Life Expectancy: Durable and reliable switching performance.

Benefits:

  • Reliable Switching: Ensures consistent performance in demanding environments.
  • Compact Integration: Allows for use in devices with limited space.
  • Energy Savings: Reduces power consumption.
  • Enhanced Safety: Provides isolation between control and load circuits.
  • Extended Service Life: Minimizes maintenance and replacement costs.

Additional Details: The HF115F-A/115-2ZS4BF(257) relay likely features a specific contact form (e.g., SPDT, DPDT). The 'A' suffix and 2ZS4BF code likely refer to particular variations in the contact material, terminal type, or other specific design characteristics. (257) likely represents a manufacturing date code or internal tracking number. Accurate specifications, including coil resistance, contact ratings, operate/release times, and insulation details, are best obtained from the official HongFa datasheet. Always consult the datasheet for precise operational parameters and safety information.

You May Also Be Interested in

Mingtek
Lowest to $1.3456
Kemet
.390UF 250V Reel Rohs-prc
Need more? Email Us
Shanghai Leiditech Electronic Technology Co., Ltd
Need more? Email Us
Azoteq (Pty) Ltd
3 CH, GPIO-SWIPE AND TAP ONLY /
Need more? Email Us
Holtek
Need more? Email Us
General Cable/Carol Brand
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Panasonic
Res, Thick Film, 51K, 0.5%, 50V, 0603
Need more? Email Us
Omron
French Electronic Distributor since 1988
Lowest to $9.5165

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess