EN
  • EN
  • DE

HF115F-I/012-1Z3A(257)

Part No HF115F-I/012-1Z3A(257)
Manufacturer HongFa
Catalog Custom Parts (E - I)
Description HF115F Series 16 A SPST 12 VDC Through Hole Miniature High Power Relay
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1204442-HF115F-I/012-1Z3A(257)
Categories Custom Parts
Manufacturer HongFa
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HF115F-I/012-1Z3A(257) CAD Model

Description

The HF115F-I/012-1Z3A(257) is a miniature electromagnetic power relay manufactured by Hongfa. This relay is designed for a wide range of applications, providing reliable switching performance in various electrical and electronic systems. Known for its compact size, high sensitivity, and long life, the HF115F series is a popular choice for industrial control, automation, and consumer electronics.

Applications

  • Industrial Automation: Used for switching control circuits in automated machinery.
  • Power Supplies: Employed in power supplies for controlling output voltages and currents.
  • Home Appliances: Used in appliances such as washing machines, refrigerators, and microwave ovens for switching functions.
  • Lighting Control: Used in lighting systems for switching lights on and off or dimming control.
  • HVAC Systems: Used in heating, ventilation, and air conditioning systems for controlling motors and other components.

Features

  • Miniature Size: Compact design allows for high-density mounting on PCBs.
  • High Sensitivity: Low coil power consumption for energy-efficient operation.
  • High Switching Capacity: Capable of switching relatively high currents and voltages.
  • Long Life: Designed for extended operational life, both electrically and mechanically.
  • Environmental Protection: Available in sealed versions for protection against dust and moisture.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances (RoHS) directive.

Benefits

  • Space Saving: Miniature size allows for efficient use of board space.
  • Energy Efficient: Low coil power consumption reduces energy costs.
  • Reliable Performance: High switching capacity and long life ensure consistent and dependable operation.
  • Environmental Protection: Sealed versions protect against harsh environmental conditions.
  • Compliance: RoHS compliance ensures adherence to environmental regulations.

Additional Details

The HF115F-I/012-1Z3A(257) relay has a coil voltage of 12VDC. The contact form is 1 Form A (SPST-NO), meaning it has a single-pole, single-throw normally open configuration. It is typically rated for a switching current of up to 10A at 250VAC or 30VDC. The coil power consumption is around 0.36W. The relay is available in both through-hole and surface mount configurations. The insulation resistance is typically greater than 100 MΩ. The operating temperature range is typically from -40°C to +85°C. It is commonly used in power control, industrial control systems, and automation equipment.

You May Also Be Interested in

Crouse-Hinds
Need more? Email Us
Comchip Technology
RECTIFIER SUPER FAST RECOVERY 50 / Diode Standard 50 V 2A Surface Mount SMB/DO-214AA
Need more? Email Us
Shanghai Leiditech Electronic Technology Co., Ltd
Need more? Email Us
Holtek
Need more? Email Us
General Cable/Carol Brand
Need more? Email Us
Greenlee Communications
Handle Assembly, Pump, Cable Termination
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Hitachi, Ltd
Contact for details
Need more? Email Us
Panasonic
Res, Thick Film, 51K, 0.5%, 50V, 0603
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess