EN
  • EN
  • DE

HF115F-S/12-HSF

Part No HF115F-S/12-HSF
Manufacturer HongFa
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer HongFa
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824815-HF115F-S/12-HSF
Ultra Librarian 3D Model Ultra Librarian HF115F-S/12-HSF CAD Model

Description

The HF115F-S/12-HSF is a miniature power relay manufactured by Hongfa. It is designed for a variety of applications requiring reliable switching, such as in appliances, industrial control, and automation systems. This relay provides a compact and efficient solution for controlling electrical circuits.

Applications:

  • Home Appliances: Switching loads in devices like washing machines, refrigerators, and microwave ovens.
  • Industrial Control Systems: Control of motors, solenoids, and other industrial equipment.
  • Automation Equipment: Used in automated systems for switching circuits.
  • Power Supplies: Switching elements in power supplies.
  • Lighting Control: Control of lighting systems in buildings and homes.

Features:

  • Miniature Size: Compact design for space-saving installations.
  • High Switching Capacity: Capable of handling substantial electrical loads.
  • Low Coil Power Consumption: Efficient coil operation reduces energy use.
  • High Insulation Resistance: Provides electrical isolation between the coil and contacts.
  • Long Electrical Life: Ensures reliable performance over an extended period.
  • Sealed Construction: Offers protection against dust and moisture.

Benefits:

  • Reliable Switching: Delivers consistent and dependable switching performance.
  • Space Efficiency: Compact size allows for use in confined spaces.
  • Energy Efficient: Low coil power consumption minimizes energy waste.
  • Durable Performance: Long electrical life ensures long-term reliability.
  • Protection Against Environment: Sealed construction protects against contaminants.
  • Versatile Applications: Suitable for a wide range of control applications.

The HF115F-S/12-HSF relay is designed to operate with a 12VDC coil voltage. Its compact size and robust design make it a popular choice for applications where space and reliability are critical. The sealed construction enhances its durability, making it suitable for use in environments where dust and moisture are present. The relay is constructed with high-quality materials to ensure consistent performance and a long service life.

You May Also Be Interested in

842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3436 $52.1232
29+ $3.5640 $103.3560
44+ $3.4526 $151.9144
60+ $3.3412 $200.4720
78+ $3.2299 $251.9322
104+ $2.8957 $301.1528
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess