EN
  • EN
  • DE

HF140FF/012-2ZSTF(257)

Part No HF140FF/012-2ZSTF(257)
Manufacturer HongFa
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1033514-HF140FF/012-2ZSTF(257)
Categories OEM Parts(F-I)
Manufacturer HongFa
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HF140FF/012-2ZSTF(257) CAD Model

Description

The HF140FF/012-2ZSTF(257) is a miniature high-power relay manufactured by Hongfa. This relay is engineered for applications that demand robust switching capabilities within a compact form factor. It is characterized by its high contact rating, offering dependable performance and an extended service lifespan.

Applications

  • Power control systems
  • Industrial automation equipment
  • Motor control applications
  • Lighting control systems
  • Uninterruptible Power Supplies (UPS)

Features

  • Contact Arrangement: 2 Form C (DPDT)
  • Coil Voltage: 12VDC
  • Contact Rating: 16A at 250VAC / 30VDC
  • Dielectric Strength: 5000VAC between coil and contacts
  • Insulation Resistance: 100 MΩ minimum at 500VDC
  • Contact Material: AgSnO2
  • Ambient Temperature: -40°C to +85°C
  • Mounting: PCB Through-hole
  • RoHS Compliant

Benefits

  • High Switching Capacity: Well-suited for high-power applications, with a contact rating of up to 16A.
  • Double Pole Double Throw (DPDT) Configuration: Offers versatile and flexible switching options.
  • Compact Design: Space-saving design suitable for densely populated PCBs.
  • High Dielectric Strength: Ensures reliable isolation between the coil and contacts, enhancing safety.
  • Wide Operating Temperature Range: Performs reliably across a broad range of environmental conditions.
  • RoHS Compliant: Meets environmental regulations, reducing hazardous substances.

The Hongfa HF140FF/012-2ZSTF(257) relay is a robust choice for high-current switching tasks. Its DPDT configuration provides enhanced versatility, while its compact size facilitates easy integration into a variety of electronic designs. The relay's high dielectric strength guarantees secure operation, and its broad operating temperature range makes it suitable for challenging environments. Being RoHS compliant, it aligns with modern environmental responsibility standards.

You May Also Be Interested in

Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us
Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Dell
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess