The HongFa HF140FF/024-2HSTF(257) is a compact and robust power relay designed for applications requiring reliable switching of higher current loads. Its construction and specifications make it suitable for use in demanding industrial and commercial settings.
Applications
- Industrial automation equipment
- Power distribution systems
- Motor control circuits
- Uninterruptible power supplies (UPS)
- Renewable energy systems (e.g., solar inverters)
Features
- High contact current rating for switching large loads.
- Compact size for space-constrained applications.
- High insulation resistance for electrical safety.
- Available in various coil voltages.
- Long electrical life for reliable performance.
Benefits
- Ensures reliable switching of high-current loads in demanding applications.
- Saves space in control panels and equipment.
- Provides electrical isolation for enhanced safety.
- Offers flexibility in design with multiple coil voltage options.
- Reduces maintenance costs due to its long operational life.
Additional Details
The HF140FF/024-2HSTF(257) relay operates with a 24VDC coil voltage. The '2HSTF' likely refers to the contact configuration, typically double pole single throw (DPST) normally open, with specific contact material suitable for higher current applications. The (257) is likely a manufacturing control code. Critical specifications include the contact current rating, coil resistance, operate and release times, and dielectric strength. It is vital to consult the official datasheet for detailed specifications and application guidelines to ensure proper operation and safety. This relay is designed and manufactured to comply with relevant industry standards, ensuring dependable performance in a wide array of applications requiring robust power switching capabilities.