EN
  • EN
  • DE

MAX11291ENX+TCL6

Part No MAX11291ENX+TCL6
Manufacturer Maxim Integrated
Catalog OEM Parts (M - N)
Description 24bit 6ch sigma delta
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1074838-MAX11291ENX+TCL6
Categories OEM Parts(M-N)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX11291ENX+TCL6 CAD Model

Description

The MAX11291ENX+TCL6 from Maxim Integrated is a highly precise and robust analog-to-digital converter (ADC) designed for applications that demand high accuracy and low noise performance. This device is part of Maxim's advanced ADC product line, offering exceptional resolution and signal integrity for a wide range of industrial, medical, and instrumentation applications.

Key Features

  • 24-Bit Resolution: The MAX11291ENX+TCL6 offers a remarkable 24-bit resolution, providing high precision in digital representation of analog signals.
  • Low Noise: Engineered to have low noise characteristics, this ADC ensures that the signal integrity is maintained, resulting in cleaner, more accurate data.
  • High Integration: The device integrates a programmable gain amplifier (PGA), voltage reference, and a low-drift oscillator, which simplifies the design and reduces the need for additional external components.
  • Flexible Interface: It features a versatile SPI-compatible serial interface that allows for easy integration with most microcontrollers and digital systems.
  • Wide Input Range: The ADC supports a wide input range, making it suitable for a variety of signal types and amplitudes.
  • Low Power Consumption: The MAX11291ENX+TCL6 is designed for power-efficient operation, making it ideal for battery-powered devices and applications where power conservation is critical.

Applications

The precision and low noise characteristics of the MAX11291ENX+TCL6 make it an excellent choice for:

  • Medical instrumentation, such as ECG and EEG monitors
  • Industrial control systems
  • Data acquisition systems
  • Portable instrumentation
  • Seismic monitoring systems
  • Precision sensor interfaces

Technical Specifications

The technical specifications for the MAX11291ENX+TCL6 include an operating temperature range of -40°C to +85°C, a supply voltage range of 2.7V to 3.6V, and a compact package that enables it to be used in space-constrained applications.

Ordering Information

The product is available in a 36-TQFN-EP package and can be ordered using the part number MAX11291ENX+TCL6. For detailed information, datasheets, and support, visit Maxim Integrated's official website or contact their sales and support team.

You May Also Be Interested in

Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Nichia Corporation
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Lowest to $0.4340
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.5029 $60.0696
57+ $2.0536 $117.0552
88+ $1.9901 $175.1288
120+ $1.9254 $231.0480
156+ $1.8619 $290.4564
208+ $1.6690 $347.1520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 77,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess