The LTL-N4232N is a surface-mount LED manufactured by Lite-On Inc. It is a standard brightness LED designed for various indicator and lighting applications.
Applications:
- Indicator lights
- Backlighting
- Panel indicators
- Consumer electronics
- Automotive electronics
- Medical devices
Features:
- Surface-mount package
- Standard brightness
- Various colors available (depending on specific sub-model)
- Wide viewing angle
- Low power consumption
- RoHS compliant
Benefits:
- Easy to assemble using standard SMD soldering techniques
- Clear indication of status or condition
- Versatile for different lighting applications
- Good visibility from various angles
- Energy efficient
Specifications:
The LTL-N4232N comes in a standard surface-mount package (typically a PLCC-2 or similar). The exact dimensions will vary depending on the chosen package. The luminous intensity and forward voltage depend on the LED's color. Common colors include red, green, yellow, and blue. The viewing angle is generally wide, allowing for good visibility from different directions. The operating temperature range is typically from -40°C to +85°C. The LTL-N4232N LEDs are available in different color and intensity options. Check the datasheet for the specific model variant to determine the exact electrical and optical characteristics.
The LTL-N4232N offers a versatile and energy-efficient solution for various indicator and lighting applications. Its surface-mount package simplifies assembly, and its wide viewing angle ensures good visibility. Its RoHS compliance ensures environmental friendliness.