EN
  • EN
  • DE

MOX-400221006J

Part No MOX-400221006J
Manufacturer Ohmite
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1079862-MOX-400221006J
Categories OEM Parts(M-N)
Manufacturer Ohmite
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MOX-400221006J CAD Model

Description

The MOX-400221006J is a metal oxide film resistor manufactured by Ohmite. It is designed for applications requiring high stability and high voltage capabilities. These resistors are commonly used in power supplies, high voltage circuits, and other demanding electronic applications.

Applications

  • High Voltage Power Supplies: Used as bleeder resistors and voltage dividers in high voltage power supplies.
  • Medical Equipment: Employed in medical devices requiring high reliability and stability.
  • Industrial Equipment: Found in various industrial equipment applications.
  • Current Limiting: Used for current limiting in various circuits.

Features

  • Metal Oxide Film: Provides excellent stability and high voltage performance.
  • High Resistance Value: 100M Ohm resistance.
  • Tight Tolerance: 5% tolerance ensures accurate resistance values.
  • Axial Leads: Designed for through-hole mounting.
  • High Voltage Rating: Capable of withstanding high voltages.

Benefits

  • Stable Performance: Metal oxide film ensures stable resistance over temperature and time.
  • High Voltage Capability: Suitable for high voltage applications.
  • Reliable Operation: Designed for reliable performance in demanding environments.
  • Easy to Install: Axial leads simplify installation.

Additional Details

The MOX-400221006J has a power rating that needs to be considered based on the application. The resistor's physical dimensions and lead spacing are also important for PCB layout and mounting. The operating temperature range is crucial for ensuring the resistor's long-term reliability. Refer to the manufacturer's datasheet for detailed specifications, including temperature coefficient, voltage coefficient, and derating curves. It is important to select a resistor with an appropriate power rating to prevent overheating and failure. Ohmite MOX series resistors are known for their robust construction and ability to withstand harsh environmental conditions.

You May Also Be Interested in

Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess