EN
  • EN
  • DE

HF32F/024-HS(310)(257)

Part No HF32F/024-HS(310)(257)
Manufacturer HongFa
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1062548-HF32F/024-HS(310)(257)
Categories OEM Parts(F-I)
Manufacturer HongFa
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HF32F/024-HS(310)(257) CAD Model

Description

The HF32F/024-HS(310)(257) is a miniature electromagnetic power relay manufactured by HongFa. It is designed for a wide range of applications, providing reliable switching performance in a compact package. This relay is especially suitable for situations where space is limited, and dependable operation is critical.

Applications:

  • Home appliances: Used extensively in devices like washing machines, air conditioners, and microwave ovens to control power distribution and activation of various functions.
  • Industrial automation: Found in control panels and automated machinery for switching circuits and controlling motors, solenoids, and other actuators.
  • HVAC systems: Integrated into heating, ventilation, and air conditioning equipment for switching compressors, fans, and other electrical components.
  • Power supplies: Used in power supplies and adapters for switching voltage levels and providing isolation.
  • Lighting control: Employed in lighting systems for switching lights on and off or dimming control.

Features:

  • Compact size: Miniature design allows for high-density PCB mounting.
  • High switching capacity: Capable of handling significant current and voltage loads.
  • Low coil power consumption: Minimizes energy consumption and heat generation.
  • High insulation resistance: Provides reliable electrical isolation between coil and contacts.
  • Long life expectancy: Designed for extended operational life, ensuring reliability.
  • RoHS compliant: Meets environmental regulations regarding hazardous substances.

Benefits:

  • Space saving: Compact dimensions facilitate smaller product designs.
  • Reliable operation: Provides consistent and dependable switching.
  • Energy efficient: Low coil power consumption reduces energy waste and heat.
  • Safe operation: High insulation resistance protects against electrical hazards.
  • Cost-effective: Offers a good balance of performance and value.
  • Environmentally friendly: RoHS compliance minimizes environmental impact.

Additional Details:

The HF32F series features a sealed construction, offering protection against dust and moisture. The coil voltage for this particular model is 24VDC. The contact arrangement is Single Pole Double Throw (SPDT). The relay's robust design ensures reliable operation in demanding environments. (310) and (257) likely refer to production batch codes or internal tracking identifiers used by Hongfa.

You May Also Be Interested in

Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680
Cypress Semiconductor Corp
Need more? Email Us
Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Glenair, Inc.
Need more? Email Us
Dell
Need more? Email Us
Essentra Components
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess