EN
  • EN
  • DE

HF7520/012-HSTP(257)

Part No HF7520/012-HSTP(257)
Manufacturer HongFa
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1062627-HF7520/012-HSTP(257)
Categories OEM Parts(F-I)
Manufacturer HongFa
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HF7520/012-HSTP(257) CAD Model

Description

The HF7520/012-HSTP(257) is a power relay manufactured by HongFa. It's designed for applications requiring high switching capacity and reliable performance, particularly in environments with challenging operating conditions.

Applications

  • Industrial automation equipment
  • Power supplies
  • Motor control circuits
  • HVAC systems
  • Lighting control

Features

  • High contact current rating: Enables switching of substantial loads.
  • High insulation resistance: Ensures electrical isolation for safety and reliability.
  • Compact size for its power rating: Facilitates installation in space-constrained environments.
  • Various terminal options: Offers flexibility in mounting and wiring.
  • Environmental protection: Available in sealed or unsealed versions depending on the application needs.

Benefits

  • Reliable switching of high-power loads: Provides consistent performance in demanding applications.
  • Long operational life: Reduces maintenance and replacement costs.
  • Enhanced safety: Protects against electrical hazards.
  • Versatile mounting options: Simplifies integration into different systems.
  • Improved system reliability: Minimizes downtime and ensures continuous operation.

Additional Details

Coil Voltage: 12VDC

Contact Form: Refer to the datasheet for specific contact form details (e.g., SPDT, DPDT).

Contact Rating: The contact rating will vary depending on the specific model, but it's designed for higher current loads. Consult the datasheet.

Coil Power Consumption: Consult the datasheet for specific coil power consumption details.

Dielectric Strength: The dielectric strength (insulation voltage) is typically high. Refer to the datasheet for the specific value.

The HF7520 series relays are often chosen for their robust construction and ability to handle significant power loads in industrial and commercial applications. Always consult the official datasheet for complete and accurate specifications before use to ensure compatibility and safe operation.

You May Also Be Interested in

TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Hewlett Packard
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
TT Electronics
Lowest to $6.0469
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess