EN
  • EN
  • DE

JRC-23FHS-DC5V

Part No JRC-23FHS-DC5V
Manufacturer HongFa
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer HongFa
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826511-JRC-23FHS-DC5V
Ultra Librarian 3D Model Ultra Librarian JRC-23FHS-DC5V CAD Model

Description

The HongFa JRC-23FHS-DC5V is a miniature power relay designed for various switching applications, particularly where space is limited. This relay is known for its reliable performance and ability to handle moderate power loads. Its common applications include controlling circuits in appliances, industrial equipment, and automotive systems.

Applications

  • Home Appliances: Used in appliances such as microwave ovens, washing machines, and refrigerators to control motors, heating elements, and other components.
  • Industrial Control Systems: Employed in industrial automation equipment for switching signals and controlling processes.
  • Automotive Electronics: Utilized in automotive applications for controlling lights, motors, and other electrical devices in vehicles.
  • Power Supplies: Integrated into power supplies and battery chargers for switching circuits.
  • Telecommunication Equipment: Used in communication devices for signal routing and switching.

Features

  • Miniature Size: Compact design allows for high-density mounting on printed circuit boards (PCBs).
  • High Switching Capacity: Capable of handling moderate voltage and current loads.
  • Low Coil Power Consumption: Requires minimal power to activate the relay.
  • High Insulation Resistance: Provides excellent electrical isolation between the coil and contacts.
  • Long Life Expectancy: Designed for reliable operation over an extended period.

Benefits

  • Increased System Reliability: Ensures dependable switching performance in critical applications.
  • Reduced Board Space: Compact size allows for more efficient use of PCB space.
  • Energy Efficiency: Low coil power consumption reduces overall energy usage.
  • Improved Safety: High insulation resistance enhances electrical safety.
  • Cost-Effectiveness: Provides a cost-effective solution for general-purpose switching needs.

Additional Details

The JRC-23FHS-DC5V operates with a 5VDC coil voltage. It's designed to meet various industry standards and certifications, ensuring compliance with safety and performance requirements. The relay's specifications typically include contact rating (e.g., voltage and current capacity), coil resistance, operate and release time, and insulation resistance. The "HS" in the name may indicate a higher sensitivity or different terminal configuration compared to other similar relays. This relay offers a robust and dependable switching solution for a wide array of electronic applications. Its durability and consistent performance make it a good choice for designers.

You May Also Be Interested in

American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess