EN
  • EN
  • DE

D56A25.0000WTS

Part No D56A25.0000WTS
Manufacturer Hosonic Electronic Co., Ltd
Catalog OEM Parts (C - E)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Frequency 25 MHz
Frequency Stability 25 ppm
Lead Free Yes
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
Operating Supply Voltage 3.3 V
RoHS Compliant
Win Source Part Number 1054885-D56A25.0000WTS
Categories OEM Parts(C-E)
Manufacturer Hosonic Electronic Co., Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian D56A25.0000WTS CAD Model

Description

The D56A25.0000WTS is a product manufactured by Hosonic Electronic Co., Ltd.

  • Lead-Free: Yes
  • RoHS Compliant: Yes
  • Frequency: 25 MHz
  • Frequency Stability: 25 ppm
  • Operating Supply Voltage: 3.3 V
  • Temperature Range: -40 °C to 85 °C
  • Win Source Part Number: 1054885-D56A25.0000WTS

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
ON Semiconductor
Need more? Email Us
Phoenix Contact
Internal Push Button Assembly
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0266
Holystone
Need more? Email Us
TDK Corporation
Need more? Email Us
Rockwell
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess