EN
  • EN
  • DE

HP 347954-B21 - BL20p G3, 2x 3.4Ghz 1MB 2GB FC

Part No HP 347954-B21 - BL20p G3, 2x 3.4Ghz 1MB 2GB FC
Manufacturer HP
Catalog Blades
Description Hewlett Packard Enterprise ProLiant BL20p G3 Intel® Xeon® Processor 3.40 GHz 1MB 2GB 2P FC Adapter Blade ServerPerformance : New Dual-Core Intel® Xeon® Processor up to 2.80 GHz and 4 MB(2x2 MB) Level 2 cache, EM64T, 800 MHz FSB; Options: Support for Intel® Xeon® Processor 2.80 GHz/2 MB/800 MHz DC Processor Option Kit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Blades
Win Source Part Number 1405368-HP 347954-B21 - BL20p G3, 2x 3.4Ghz 1MB 2GB FC
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP 347954-B21 - BL20p G3, 2x 3.4Ghz 1MB 2GB FC CAD Model

Description

The HP 347954-B21 is a blade server configuration from HP's BL20p G3 series, offering powerful computing performance in a compact and efficient form factor. This configuration features two Intel Xeon processors running at 3.4 GHz, each with a 1 MB cache, ensuring fast processing for demanding applications and tasks. The server comes with 2 GB of fully buffered memory, providing ample RAM for multitasking and smooth operation of enterprise-level applications. The inclusion of a Fibre Channel interface makes this server an excellent choice for environments requiring high-speed data transfer and access to shared storage networks. The HP BL20p G3 is designed for use within HP's BladeSystem c-Class enclosures, offering a scalable and flexible solution for businesses looking to optimize their data center space while maintaining robust performance. This server is particularly suited for virtualization, database applications, and other high-load tasks, providing reliable and efficient service in demanding IT environments.

You May Also Be Interested in

HP
HP ProLiant BL465c G7
Need more? Email Us
HP
HPE ProLiant BL460c Driveless Configure-to-order BladeWith features equal to standard 1U rack mount servers, the 2 processor, dual-core or quad-core BL460c combines power-efficient compute power, and high density with expanded memory and I/O for maximum performance
Need more? Email Us
Brocade
CR16-8
Need more? Email Us
Brocade
Brocade 4 Port Core Blade
Need more? Email Us
HP
HP BL460c G10 2SFF SAS/SATA CTO Blade Server
Need more? Email Us
Brocade
BROCADE FC8-48 BLADE
Need more? Email Us
CISCO
Cisco UCS B200 M3
Need more? Email Us
CISCO
UCS B200 M4 w/o CPU, mem, drive bays, HDD, mezz (UPG)
Need more? Email Us
Dell
PowerEdge M630 2x2.5 R10KJ Ask for custom qoute
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess