EN
  • EN
  • DE

HP 416585-B21 - HP NC325m 4-Port Gigabit Ethernet Adapter

Part No HP 416585-B21 - HP NC325m 4-Port Gigabit Ethernet Adapter
Manufacturer HP
Catalog Network Cards
Description HP NC325m PCI Express Quad Port Gigabit Server AdapterThe HP NC325m features four Gigabit Ethernet ports on a single card, saving valuable server I/O slots for other purposes
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Network Cards
Win Source Part Number 1411403-HP 416585-B21 - HP NC325m 4-Port Gigabit Ethernet Adapter
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP 416585-B21 - HP NC325m 4-Port Gigabit Ethernet Adapter CAD Model

Description

The HP 416585-B21 NC325m 4-Port Gigabit Ethernet Adapter is a network interface card designed to provide high-speed networking capabilities to HP servers. With four Gigabit Ethernet ports, this adapter allows for significant bandwidth expansion, enabling simultaneous data transmission across multiple network connections. It is specifically tailored for demanding data center environments that require high levels of data throughput and network redundancy. The HP NC325m supports various networking standards, ensuring compatibility with a wide range of network infrastructures and protocols. Advanced features like hardware-accelerated data packet processing, load balancing, and VLAN tagging contribute to optimized network performance and enhanced security. Its low-profile form factor and power efficiency make it a versatile addition to any HP server setup, offering a cost-effective way to scale network capacity without compromising on performance. The HP 416585-B21 is an essential tool for businesses aiming to enhance their network infrastructure with increased connectivity and reliability.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
Dual Fibre Channel Controller QLogic SANblade QLE2692 MMF LC
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU S26361-F5717-L202 - PIB EP 100Gb/s Dual Port EDR HCA (Infiniband ConnectX-5)
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU S26361-F4610-L304 - PLAN CP I350-T4 4x 1000BASE-T OCPV3
Need more? Email Us
Fujitsu Electronics America, Inc.
Fujitsu QLE7342E
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU QLOQL41262HLCU - Dual Port 10 Gigabit Ethernet Controller QL41262HLCU
Need more? Email Us
Fujitsu Electronics America, Inc.
PLAN EM X527-DA2 2x10GB SFP OCP
Need more? Email Us
Fujitsu Electronics America, Inc.
PLAN EM X527-DA2 2x10GB SFP OCP
Need more? Email Us
Fujitsu Electronics America, Inc.
Fujitsu S26361-F5580-E202
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU S26361-D3035-A100 - Dual Port Gigabit Ethernet Controller D3035
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess