EN
  • EN
  • DE

HP 432146-001 - HP 300GB SAS 3G 15K LFF HDD for G5-G7 Servers

Part No HP 432146-001 - HP 300GB SAS 3G 15K LFF HDD for G5-G7 Servers
Manufacturer HP
Catalog Hard Drives
Description Hewlett Packard Enterprise 432146-001. HDD size: 3.5", HDD capacity: 300 GB, HDD speed: 15000 RPMHot-Plug 300GB 15K 3.5" Dual-Port SAS hard drive.
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1410382-HP 432146-001 - HP 300GB SAS 3G 15K LFF HDD for G5-G7 Servers
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP 432146-001 - HP 300GB SAS 3G 15K LFF HDD for G5-G7 Servers CAD Model

Description

The HP 432146-001 is a robust and high-capacity hard drive designed for use in HP ProLiant G5 to G7 servers. With a storage capacity of 300GB, it offers ample space for critical data storage, making it suitable for businesses with high data requirements such as databases, transactional data, and large applications. This hard drive utilizes a Serial Attached SCSI (SAS) interface with a 3 Gb/s transfer rate, ensuring fast data transfers and timely access to stored information. Operating at a spindle speed of 15,000 RPM, it delivers exceptional performance by drastically reducing data access times, making it an excellent choice for workloads that require high-speed data retrieval. The Large Form Factor (LFF) design provides high data density and reliability, making it an ideal solution for servers where space and performance are critical. The HP 432146-001 is engineered for reliability, with features designed to ensure data integrity and prevent data loss, making it a dependable choice for mission-critical environments. With its high capacity, speed, and reliability, this hard drive is perfect for businesses looking to optimize their server performance and data storage capabilities.

You May Also Be Interested in

CISCO
CISCO UCS-HY800GSAS3-EP - 800GB 3.5in Enterprise performance 12G SAS SSD (3X DWPD)
Need more? Email Us
CISCO
Cisco UCS-SD400G123X-EP. SSD capacity: 400 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco 300GB 6Gb SAS 15K RPM SFF HDD/hot plug/drive
Need more? Email Us
CISCO
CISCO UCSC-NVMELW-I500 - 500GB 2.5in U.2 Intel P4501 NVMe Med. Perf. Value Endurance
Need more? Email Us
CISCO
CISCO UCS-C3X60-G2SD48 - UCSC C3X60 480GB Boot SSD (Gen 2)
Need more? Email Us
CISCO
Cisco UCS-SD38TB121X-EV. SSD capacity: 3.8 TB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco UCS-SD120GBKS4-EV. SSD capacity: 120 GB, SSD form factor: 2.5", Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess