EN
  • EN
  • DE

HP 438084-421 - HP ProLiant DL580 G5 E7340 2.4GHz Quad C

Part No HP 438084-421 - HP ProLiant DL580 G5 E7340 2.4GHz Quad C
Manufacturer HP
Catalog Server
Description HPE ProLiant DL580 G5 Intel® Xeon® E7340 Quad Core Processor 2.40 GHz 8MB 8GB 4P SAS High Performance Rack ServerCustomers looking for maximum scalability and high availability need look no further than the ProLiant DL580 G5 Server
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1411991-HP 438084-421 - HP ProLiant DL580 G5 E7340 2.4GHz Quad C
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP 438084-421 - HP ProLiant DL580 G5 E7340 2.4GHz Quad C CAD Model

Description

The HP ProLiant DL580 G5, identifiable by part number 438084-421, is a high-end server designed for enterprise-level deployments where performance, reliability, and scalability are crucial. This model features the Intel Xeon E7340 Quad-Core processor, clocked at 2.4GHz, delivering powerful processing capabilities to handle demanding workloads and applications. The DL580 G5 supports a highly expandable architecture, offering multiple PCI Express slots, a large memory capacity with support for advanced ECC and mirroring options, and extensive internal storage possibilities. Engineered for redundancy and high availability, it includes hot-pluggable components, redundant power supplies, and fans, ensuring uninterrupted service and minimal downtime. The server's integrated Lights-Out 2 (iLO 2) management technology provides remote management capabilities, allowing for server setup, health monitoring, and troubleshooting from anywhere, reducing the need for physical access to the server. Suited for critical business applications, databases, and virtualization environments, the HP ProLiant DL580 G5 combines performance, manageability, and resilience, making it an excellent choice for organizations aiming to build a robust IT infrastructure.

You May Also Be Interested in

IBM
IBM POWER 520 EXPRESS
Need more? Email Us
IBM
iSeries System Unit -150/25 CPW - P05
Need more? Email Us
IBM
9117-MMB 64c 3,1Ghz 768GB mem
Need more? Email Us
IBM
9131-52A 2way1,65Ghz
Need more? Email Us
IBM
P7 720 - 6-Core - 1xOS - UNLTD USERS - P10
Need more? Email Us
IBM
P7 740 Server - 12-Core - V7R3 - 1xOS - P20
Need more? Email Us
IBM
pSeries 630 model 6C4
Need more? Email Us
IBM
P7+ 740 - 6-Core 4.2GHz - PVM STD - 1x5250 - P20
Need more? Email Us
IBM
8202-E4C 4C 3.0GHz tower version ( 7567 )
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess