EN
  • EN
  • DE

HP 458491-001-LOW - HP NC382T PCIe 2-Ports Gigabit Adapter (LP)

Part No HP 458491-001-LOW - HP NC382T PCIe 2-Ports Gigabit Adapter (LP)
Manufacturer HP
Catalog Network Cards
Description HP NC382T PCIe 2-Ports Gigabit Adapter (LP)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Network Cards
Win Source Part Number 1411468-HP 458491-001-LOW - HP NC382T PCIe 2-Ports Gigabit Adapter (LP)
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP 458491-001-LOW - HP NC382T PCIe 2-Ports Gigabit Adapter (LP) CAD Model

Description

The HP 458491-001-LOW is a variant of the HP NC382T PCIe network interface card, distinguished by its low-profile bracket design that makes it ideally suited for HP servers with limited space or smaller form factors. Despite its compact size, this version maintains all the features and capabilities of the standard NC382T model, offering dual Gigabit Ethernet ports for enhanced network performance and connectivity. Its design is focused on environments where space optimization is crucial, without compromising on the speed and reliability needed for enterprise-grade networking. Advanced features like load balancing, VLAN tagging, and low latency make it a powerful component for boosting network efficiency in virtualized environments, data centers, and for applications requiring high network throughput. The HP 458491-001-LOW provides an excellent option for expanding the networking capabilities of HP's diverse range of server products, particularly those requiring a low-profile configuration.

You May Also Be Interested in

HP
HPE 5800 2-port 10GbE SFP+ Module
Need more? Email Us
HP
Hewlett Packard Enterprise 649869-001
Need more? Email Us
HP
HP 331T 1Gb 4-Port PCI Ethernet Adapter (HP)
Need more? Email Us
HP
HP NC382T PCIe 2-Ports Gigabit Adapter (LP)
Need more? Email Us
HP
HP NC112T PCIe Gigabit Ethernet Adapter (HP)
Need more? Email Us
HP
Hewlett Packard Enterprise MSR4000 MPU-100 Main Processing Unit
Need more? Email Us
HP
Hewlett Packard Enterprise HPE SYNERGY 4820C 10/20/25GB CNA. Internal. Connectivity technology: Wired, Host interface: PCI Express, Interface: Ethernet
Need more? Email Us
HP
HP 561T 10GB 2-Port Ethernet Adapter
Need more? Email Us
HP
HP 10GBe 2-Port Network Card
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess