EN
  • EN
  • DE

HP 584777-001 - HP 82Q 8Gb 2-Port FC HBA (No Gbics)

Part No HP 584777-001 - HP 82Q 8Gb 2-Port FC HBA (No Gbics)
Manufacturer HP
Catalog Adapters
Description HP 82Q 8Gb 2-Port FC HBA (No Gbics)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Adapters
Win Source Part Number 1405233-HP 584777-001 - HP 82Q 8Gb 2-Port FC HBA (No Gbics)
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP 584777-001 - HP 82Q 8Gb 2-Port FC HBA (No Gbics) CAD Model

Description

The HP 584777-001 is an 82Q 8Gb 2-Port Fibre Channel Host Bus Adapter (HBA), offering dual-channel connectivity to HP servers in storage network environments. It facilitates high-speed data transfer rates of up to 8 Gbps per port, enhancing the efficiency and performance of storage operations. This adapter is ideal for enterprise data centers requiring robust, scalable, and high-throughput storage networking solutions. It supports a wide range of operating systems and is backward compatible with 4Gb and 2Gb Fibre Channel, ensuring seamless integration with existing infrastructure and providing a pathway for future upgrades. The dual-port design delivers redundancy and higher availability for critical applications. Although this model comes without GBICs (Gigabit Interface Converters), it offers flexibility in network design and allows for tailored connectivity solutions based on specific network requirements. The HP 82Q HBA is engineered to ensure reliable, high-performance storage access, making it an invaluable component in contemporary data center architectures.

You May Also Be Interested in

Lenovo
IBM NetXtreme 1000 T & Dual Port Server Adapter. Connectivity technology: Wired, Host interface: PCI. Maximum data transfer rate: 1000 Mbit/s-Connectivity Media: 10/100/1000Base-T UTP.-Data Transfer Rate: 1Gbps Gigabit Ethernet Gigabits per second.
Need more? Email Us
Lenovo
ThinkSystem RAID 530-16i PCIe 12Gb Adapter
Need more? Email Us
Lenovo
QLogic 16Gb FC Single-port HBA (1xSFP)
Need more? Email Us
Lenovo
24 x 24 x 8 x 24 DVD/CD RW Drive
Need more? Email Us
Lenovo
QLogic 16Gb Enhanced Gen5 FC Dual-port HBA
Need more? Email Us
Lenovo
IBM 39Y9190. Host interface: PCI-X, Output interface: SCSI. Connectivity technology: Wired
Need more? Email Us
Lenovo
FC EXP CRD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess