EN
  • EN
  • DE

HP 586444-001 - HP NC550SFP 10GB 2-Port Ethernet Adapter

Part No HP 586444-001 - HP NC550SFP 10GB 2-Port Ethernet Adapter
Manufacturer HP
Catalog Adapters
Description HP NC550SFP 10GB 2-Port Ethernet Adapter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Adapters
Win Source Part Number 1405039-HP 586444-001 - HP NC550SFP 10GB 2-Port Ethernet Adapter
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP 586444-001 - HP NC550SFP 10GB 2-Port Ethernet Adapter CAD Model

Description

The HP 586444-001 is an NC550SFP 10GB 2-Port Ethernet Adapter, designed to offer high-speed network connectivity and bandwidth for HP servers. This adapter leverages 10 Gigabit Ethernet technology, significantly enhancing data transfer speeds and network efficiency for demanding applications and services. It features two SFP+ ports, providing flexibility in connecting to various network types and distances. The dual-port configuration not only allows for high availability and redundancy but also supports load balancing and link aggregation for increased throughput and network reliability. This Ethernet adapter is ideal for virtualized environments, high-performance computing tasks, and any applications requiring rapid data access and transfer. Its low-profile design ensures compatibility with a wide range of server chassis, making it a versatile solution for improving network performance and scalability in data centers and enterprise IT infrastructure.

You May Also Be Interested in

Lenovo
IBM 81Y4484Optional onboard data cache (DDR3 running at 1333 MHz) 512 MB with optional battery backup (81Y4508 of 00Y3656)
Need more? Email Us
Lenovo
3.5-inch rear two hard-disk-drive
Need more? Email Us
Lenovo
QLogic 16Gb Enhanced Gen5 FC Single-port HBA
Need more? Email Us
Lenovo
LENOVO 4XC0G88849 - Lenovo ThinkServer RAID 720i PCIe Adapter
Need more? Email Us
Lenovo
ThinkSystem RAID 530-16i PCIe 12Gb Adapter
Need more? Email Us
Lenovo
IBM 8Gb Fibre Channel Expansion Card (CIOv)
Need more? Email Us
Lenovo
ServeRAID M5015 SAS/SATA Controller
Need more? Email Us
Lenovo
IBM 10/100 PCI Adapter Card
Need more? Email Us
Lenovo
QLogic 2-pt 10Gb Converged Network Adapter(CFFh)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess