EN
  • EN
  • DE

HP 652294-001 - HP 12.7mm SATA DVD-ROM drive

Part No HP 652294-001 - HP 12.7mm SATA DVD-ROM drive
Manufacturer HP
Catalog Spare Parts
Description Hewlett Packard Enterprise 652294-001. Product colour: Black. Interface: Serial ATA, Compatible products: ProLiant DL380e Gen8, ProLiant DL380p Gen8. CD read speed: 24x, DVD-ROM read speed: 8x
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Spare Parts
Win Source Part Number 1412362-HP 652294-001 - HP 12.7mm SATA DVD-ROM drive
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP 652294-001 - HP 12.7mm SATA DVD-ROM drive CAD Model

Description

The HP 652294-001 is a 12.7mm SATA DVD-ROM Drive designed to deliver high-speed data reading capabilities for HP servers and workstations. This optical drive is engineered to support a wide range of DVD and CD formats, providing users with the convenience of accessing various types of media content. Its 12.7mm profile is suitable for integration into slim form factor systems, making it an ideal upgrade or replacement solution for existing setups. The drive connects via SATA interface, offering reliable data transfer rates and compatibility with a wide array of systems. Particularly useful for applications requiring data access from physical media, the HP 652294-001 DVD-ROM drive serves as an essential tool for IT professionals, enabling efficient system installs, file retrievals, and media presentations with dependable performance.

You May Also Be Interested in

HP
HP FC Drive Magazine for 3PAR Storeserv 10000
Need more? Email Us
HP
HP Server Backplane Power Cable
Need more? Email Us
HP
Low Profile Bracket for P9D93A
Need more? Email Us
HP
High profile bracket for 665249-B21
Need more? Email Us
HP
HPE 867982-B21. Type: Other, Compatible products: HPE Prolliant DL360 Gen10. Width: 25.4 mm, Depth: 177.8 mm, Height: 38.1 mm
Need more? Email Us
HP
HP Airflow Baffle for DL380 G7
Need more? Email Us
HP
HP DL380 G6 3 Slot PCI-E Riser KitHP ProLiant Server Family Riser Cards
Need more? Email Us
HP
HP Storageworks M5314B E.M.U. Module
Need more? Email Us
HP
HP 8SFF Hard drive Cage for DL380 G6/G7
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess