EN
  • EN
  • DE

HP 652503-B21-LOW - HP 530SFP+ 10Gb 2-Port PCI Ethernet Adapter (LP)

Part No HP 652503-B21-LOW - HP 530SFP+ 10Gb 2-Port PCI Ethernet Adapter (LP)
Manufacturer HP
Catalog Network Cards
Description HP 530SFP+ 10Gb 2-Port PCI Ethernet Adapter (LP)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Network Cards
Win Source Part Number 1411435-HP 652503-B21-LOW - HP 530SFP+ 10Gb 2-Port PCI Ethernet Adapter (LP)
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP 652503-B21-LOW - HP 530SFP+ 10Gb 2-Port PCI Ethernet Adapter (LP) CAD Model

Description

The HP 530SFP+ 10Gb 2-Port PCI Ethernet Adapter, with part number 652503-B21-LOW, represents a tailored networking solution for compact and efficient server environments, thanks to its low-profile (LP) design. This variant is particularly useful for slim server structures or when space is at a premium in dense data center configurations. By including a low-profile bracket, this model caters to the evolving needs of modern businesses that require powerful network performance without sacrificing space. The adapter boasts dual SFP+ ports, enabling 10 GbE connections that significantly enhance data transfer rates and network efficiency across various applications, including cloud computing, storage networking, and virtualized environments. Its compatibility with HP ProLiant G8 to G10 servers ensures a seamless integration and a robust data-handling capability, facilitating high-speed communications and efficient data management. Key features such as support for advanced virtualization, energy-saving Ethernet standards, and hardware acceleration for networking tasks make this adapter an excellent choice for organizations looking to optimize their IT infrastructure with a space-efficient yet powerful networking component.

You May Also Be Interested in

HP
HP 5800 2-port 10GbE SFP+ Module
Need more? Email Us
HP
HP 561T 10GB 2-Port Ethernet Adapter
Need more? Email Us
HP
Hewlett Packard Enterprise J9995A. Basic switching RJ-45 Ethernet ports type: Fast Ethernet (10/100), Basic switching RJ-45 Ethernet ports quantity: 8
Need more? Email Us
HP
HP NC112T PCIe Gigabit Ethernet Adapter (HP)
Need more? Email Us
HP
HP NC382T PCIe 2-Ports Gigabit Adapter (LP)
Need more? Email Us
HP
HPE Ethernet 1Gb 2-port 361T
Need more? Email Us
HP
HP 10GBe 2-Port Network Card
Need more? Email Us
HP
Hewlett Packard Enterprise Synergy 2820C 10Gb
Need more? Email Us
HP
HP NC375I 4-Port Network Adapter
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess