EN
  • EN
  • DE

HP 663476-B21 - HP 2U G8 Friction Rail Kit for DL380 / DL560 G8

Part No HP 663476-B21 - HP 2U G8 Friction Rail Kit for DL380 / DL560 G8
Manufacturer HP
Catalog Rack Options
Description Hewlett Packard Enterprise 663476-B21. Rack capacity: 2U, Compatibility: ProLiant DL380p Gen8
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Rack Options
Win Source Part Number 1411880-HP 663476-B21 - HP 2U G8 Friction Rail Kit for DL380 / DL560 G8
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP 663476-B21 - HP 2U G8 Friction Rail Kit for DL380 / DL560 G8 CAD Model

Description

The HP 663476-B21 is a friction rail kit designed specifically for the HP ProLiant DL380 and DL560 Gen8 servers. This 2U rail kit utilizes a friction locking mechanism to securely hold the server in place within the rack, eliminating the need for tools during installation or removal. The design allows for quick and easy access to the server for maintenance or upgrade purposes without compromising stability and security. The kit includes all necessary components for mounting, ensuring a compatible and straightforward installation process. Ideal for environments where server mobility and ease of access are prioritized, the HP 663476-B21 provides a reliable and user-friendly mounting solution for critical data center equipment.

You May Also Be Interested in

IBM
IBM DS3512 rails
Need more? Email Us
IBM
IBM LTO FIBRE DRIVE MTG KIT
Need more? Email Us
IBM
IBM LTO FIBRE DRIVE MTG KIT - L52/D52
Need more? Email Us
IBM
DS4700 / DS5020 rail set
Need more? Email Us
IBM
Rail-Kit for 1U Multi-Media Enclosure
Need more? Email Us
IBM
IBM FlashSystem V9000 Control Enclosure rails
Need more? Email Us
IBM
IBM 2U Rack Mount Option
Need more? Email Us
IBM
DS3500 rails
Need more? Email Us
IBM
IBM V5030E SFF CTR rails
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess