EN
  • EN
  • DE

HP 673648-B21 - HP 2410GB ioDrive Accelerator Card

Part No HP 673648-B21 - HP 2410GB ioDrive Accelerator Card
Manufacturer HP
Catalog Io Expansions
Description HP Multi Level Cell G2
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Io Expansions
Win Source Part Number 1410730-HP 673648-B21 - HP 2410GB ioDrive Accelerator Card
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP 673648-B21 - HP 2410GB ioDrive Accelerator Card CAD Model

Description

Introducing the HP 673648-B21, a behemoth among storage solutions, offering a staggering 2410GB of solid-state storage capacity on a high-performance ioDrive Accelerator Card. This top-of-the-line accelerator card is crafted for HP ProLiant servers, engineered to meet the requirements of the most storage-intensive and latency-sensitive applications in today's IT environments. Whether it's for large-scale databases, real-time data analytics, or extensive virtualization platforms, the 2410GB ioDrive Accelerator stands as an unrivaled solution to catalyze system performance and data throughput. It marries the convenience of substantial storage capacity with the efficiency of cutting-edge solid-state technology, significantly reducing data access times and enhancing the overall speed and reliability of IT infrastructures. Enterprises deploying the HP 673648-B21 can expect not just an immediate performance uplift but also a future-proofed investment towards meeting the escalating demands of data processing and storage in the digital age.

You May Also Be Interested in

NetApp
NetApp 512gb Flash Cache Card
Need more? Email Us
NetApp
NetApp 1tb Flash Cache Card
Need more? Email Us
NetApp
NetApp LAN PCI-E Dual-Port 1G Copper
Need more? Email Us
Lenovo
1GB CARD
Need more? Email Us
NetApp
NetApp Dual Port 8Gbps FC Mezzanine Card
Need more? Email Us
NetApp
NetApp 4-port PCI-E 10GB
Need more? Email Us
NetApp
NetApp FlashCache 512GB PCI-E Card for FAS60X0
Need more? Email Us
NetApp
NETAPP 4GB PCI-E Single Port FC HBA
Need more? Email Us
Lenovo
ThinkSystem SR850 V2 Rear 7mm SATA SSD RAID Enablement Kit
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess