EN
  • EN
  • DE

LENOVO 4C57A15020 - ThinkSystem SR850 V2 Rear 7mm SATA SSD RAID Enablement Kit

Part No LENOVO 4C57A15020 - ThinkSystem SR850 V2 Rear 7mm SATA SSD RAID Enablement Kit
Manufacturer Lenovo
Catalog Io Expansions
Description ThinkSystem SR850 V2 Rear 7mm SATA SSD RAID Enablement Kit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Io Expansions
Win Source Part Number 1429760-LENOVO 4C57A15020 - ThinkSystem SR850 V2 Rear 7mm SATA SSD RAID Enablement Kit
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 4C57A15020 - ThinkSystem SR850 V2 Rear 7mm SATA SSD RAID Enablement Kit CAD Model

Description

The LENOVO 4C57A15020 is a sophisticated RAID enablement kit designed specifically for the ThinkSystem SR850 V2, aimed at enhancing the server's storage capabilities, particularly for rear 7mm SATA SSDs. RAID (Redundant Array of Independent Disks) technology is a cornerstone in data storage management, providing data redundancy, improved performance, and increased storage capacity. This enablement kit allows IT professionals to configure multiple SATA SSDs in a RAID setup, optimizing data protection and read/write speeds in mission-critical applications. It supports various RAID configurations, offering flexibility in how data is stored and accessed according to the unique requirements of different IT environments. Installing the LENOVO 4C57A15020 in the ThinkSystem SR850 V2 transforms the server into a more robust, efficient, and reliable storage solution, ideal for businesses that handle large volumes of data and require high levels of data integrity and availability. Its design ensures seamless integration with the server's architecture, providing a cost-effective way to enhance storage performance and capacity without the need for external storage solutions.

You May Also Be Interested in

NetApp
Netapp 4-port 4Gbps FC HBA PCIe
Need more? Email Us
Lenovo
SAS RISER
Need more? Email Us
NetApp
NetApp 4Gb Dual Port FC PCI-E Card
Need more? Email Us
NetApp
NetApp 4GB I/O 8-port Module
Need more? Email Us
NetApp
NetApp NVRAM6 2GB PCI-E Controller
Need more? Email Us
NetApp
NetApp 1tb Flash Cache Card
Need more? Email Us
Lenovo
Emulex 10GbE Integrated Virtual Fabric Adapter
Need more? Email Us
NetApp
Netapp 4-Port 10Gb I/O Expansion Module
Need more? Email Us
NetApp
NetApp FlashCache 512GB PCI-E Card for FAS60X0
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess