EN
  • EN
  • DE

NETAPP X2054B-R6 - Netapp 4-port 4Gbps FC HBA PCIe

Part No NETAPP X2054B-R6 - Netapp 4-port 4Gbps FC HBA PCIe
Manufacturer NetApp
Catalog Io Expansions
Description Netapp 4-port 4Gbps FC HBA PCIe
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Io Expansions
Win Source Part Number 1434319-NETAPP X2054B-R6 - Netapp 4-port 4Gbps FC HBA PCIe
Manufacturer NetApp
Ultra Librarian 3D Model Ultra Librarian NETAPP X2054B-R6 - Netapp 4-port 4Gbps FC HBA PCIe CAD Model

Description

The NETAPP X2054B-R6 is a specialized host bus adapter (HBA) that provides NetApp storage systems with four ports of 4 gigabits per second (Gbps) Fiber Channel (FC) connectivity. This card is designed to enhance data storage and retrieval capabilities across a Fiber Channel network, making it an ideal solution for environments requiring high-performance and reliable access to storage resources. The 4Gbps FC ports offer a balanced combination of speed and efficiency, supporting a wide range of applications from database operations to backup and disaster recovery solutions. The X2054B-R6 integrates seamlessly with NetApp's storage solutions, providing a high degree of compatibility and reliability. Its PCIe interface ensures easy installation and compatibility with modern server architectures, while the quad-port design enhances system availability and redundancy. Supporting features such as FC-AL (Fiber Channel Arbitrated Loop), point-to-point, and switched fabric topologies, this HBA offers flexibility in network design and deployment. With its emphasis on performance, reliability, and compatibility, the NETAPP X2054B-R6 is a valuable addition to any data center looking to optimize their storage networking with Fiber Channel technology.

You May Also Be Interested in

Lenovo
Emulex 10GbE Integrated Virtual Fabric A
Need more? Email Us
NetApp
NetApp FlashCache 512GB PCI-E Card for FAS60X0
Need more? Email Us
NetApp
NetApp NVRAM6 2GB PCI-E Controller
Need more? Email Us
NetApp
NetApp 1tb Flash Cache Card
Need more? Email Us
NetApp
NetApp 4Gb Dual Port FC PCI-E Card
Need more? Email Us
Lenovo
IBM System x3690 X5 PCI-Express (3x8) Ri
Need more? Email Us
Lenovo
640GB High IOPS MLC Duo Adapter for IBM
Need more? Email Us
Lenovo
ThinkSystem SR850 V2 Rear 7mm SATA SSD RAID Enablement Kit
Need more? Email Us
Lenovo
Emulex 10GbE Integrated Virtual Fabric Adapter
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess