EN
  • EN
  • DE

HP 679369-001 - HP 1U LFF Ball Bearing Rail Kit for G8-G10 Servers

Part No HP 679369-001 - HP 1U LFF Ball Bearing Rail Kit for G8-G10 Servers
Manufacturer HP
Catalog Rack Options
Description HP 679369-001
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Rack Options
Win Source Part Number 1411816-HP 679369-001 - HP 1U LFF Ball Bearing Rail Kit for G8-G10 Servers
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP 679369-001 - HP 1U LFF Ball Bearing Rail Kit for G8-G10 Servers CAD Model

Description

The HP 679369-001 ball bearing rail kit offers a secure and streamlined solution for installing 1U HP Gen8 to Gen10 servers with Large Form Factor (LFF) drives in a rack-mounted setup. Designed to enhance server stability and support, this rail kit incorporates a ball-bearing mechanism that allows for smooth operation and easy server access, facilitating routine maintenance, hardware upgrades, and system troubleshooting. The rail kit's build quality and design are tailored to meet the demands of modern data center environments, ensuring that servers are mounted securely and can be accessed conveniently. For IT administrators and professionals looking to optimize their server deployments, the HP 679369-001 provides a reliable, efficient, and user-friendly mounting solution.

You May Also Be Interested in

IBM
IBM v5000 HD LFF EXP rails
Need more? Email Us
IBM
Rail-Kit for 1U Multi-Media Enclosure
Need more? Email Us
IBM
IBM FlashSystem V9000 Control Enclosure rails
Need more? Email Us
IBM
Single Phase Side Mount PDU
Need more? Email Us
IBM
PWR DIST. UNIT-3 PHASE IEC-309
Need more? Email Us
IBM
IBM RAIL KIT EXP700/710
Need more? Email Us
IBM
DS3500 rails
Need more? Email Us
IBM
IBM DS4800/DS5000 Mounting Rail Kit
Need more? Email Us
IBM
IBM 2U Rack Mount Option
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess