EN
  • EN
  • DE

HP 701531-001 - HP 534FLR-SFP+ 10Gb 2-Port FlexLOM Adapter

Part No HP 701531-001 - HP 534FLR-SFP+ 10Gb 2-Port FlexLOM Adapter
Manufacturer HP
Catalog Adapters
Description HP FlexFabric 10Gb 2-port 534FLR-SFP+ Adapter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Adapters
Win Source Part Number 1404891-HP 701531-001 - HP 534FLR-SFP+ 10Gb 2-Port FlexLOM Adapter
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP 701531-001 - HP 534FLR-SFP+ 10Gb 2-Port FlexLOM Adapter CAD Model

Description

The HP 701531-001, also known as the HP 534FLR-SFP+ Adapter, is a sophisticated network adapter designed to offer high-speed, low-latency 10GbE connectivity for HP servers. This adapter features two ports, providing not just increased bandwidth for high-speed network connections, but also redundancy and failover capabilities, essential for maintaining critical applications running smoothly. It is equipped with SFP+ connections, allowing for the use of direct attach cables (DAC) or fiber optic links, thus offering flexible installation options to meet various network architecture requirements. The 534FLR-SFP+ supports a range of networking features including VLAN tagging, jumbo frames, and TCP/IP offloading, which are vital for optimizing network performance and efficiency. Its integration into HP's FlexibleLOM slot enhances server networking capabilities without occupying conventional PCIe slots, thereby preserving those for other expansion needs. Suitable for a wide range of HP servers, this adapter is an ideal solution for enterprises seeking to upgrade their network infrastructure to accommodate virtualization, high performance computing, and cloud computing environments.

You May Also Be Interested in

Lenovo
IBM 81Y4484Optional onboard data cache (DDR3 running at 1333 MHz) 512 MB with optional battery backup (81Y4508 of 00Y3656)
Need more? Email Us
Lenovo
IBM 8Gb Fibre Channel Expansion Card (CIOv)
Need more? Email Us
Lenovo
QLogic 16Gb Enhanced Gen5 FC Single-port HBA
Need more? Email Us
Intel
ADAPTEC SINGLE CHAN U320 PCI-E X1
Need more? Email Us
Lenovo
ThinkSystem RAID 530-16i PCIe 12Gb Adapter
Need more? Email Us
Lenovo
QLogic 2-pt 10Gb Converged Network Adapter(CFFh)
Need more? Email Us
Lenovo
Storage V3700 V2 25GbE (RoCE) Adapter Pair
Need more? Email Us
Lenovo
SAS Connectivity Card (CIOv) for IBM BladeCenter
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess