EN
  • EN
  • DE

HP 773200-001 - HP WideSAS to Dual MiniSAS Cable for DL180 G9

Part No HP 773200-001 - HP WideSAS to Dual MiniSAS Cable for DL180 G9
Manufacturer HP
Catalog Cables
Description HP WideSAS to Dual MiniSAS Cable for DL180 G9
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables
Win Source Part Number 1405485-HP 773200-001 - HP WideSAS to Dual MiniSAS Cable for DL180 G9
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP 773200-001 - HP WideSAS to Dual MiniSAS Cable for DL180 G9 CAD Model

Description

The HP 773200-001 WideSAS to Dual MiniSAS Cable is a key component for connecting the HP ProLiant DL180 Generation 9 (G9) server to external storage devices. This cable features a WideSAS connector on one end and two MiniSAS connectors on the other, allowing for a flexible and efficient storage expansion solution. With its design, the cable supports high-speed data transmission, ensuring that your server can communicate with external storage arrays at optimal speeds. This is particularly important for data-intensive applications and environments where fast data access and transfer rates are crucial. The cable's dual MiniSAS connectors provide the capability to connect to multiple storage devices simultaneously, increasing the scalability and storage capacity of your server infrastructure. Constructed to meet HP's rigorous quality standards, the HP 773200-001 cable offers durability and reliability, ensuring a secure and stable connection between your server and storage arrays. Whether you are deploying new storage resources or expanding your existing infrastructure, this WideSAS to Dual MiniSAS Cable is an essential component for enhancing your server's storage capabilities and overall performance. Its compatibility with the HP ProLiant DL180 G9 server guarantees a seamless integration, simplifying installation and maintenance processes. For IT professionals seeking to maximize their server's storage potential, the HP 773200-001 cable represents a dependable and high-quality solution.

You May Also Be Interested in

NetApp
Netapp 5M Cluster Cable
Need more? Email Us
NetApp
NetApp 0.5M RJ45-RJ45 Ethernet Cable
Need more? Email Us
Supermicro
Supermicro CBL-0315LThe Supermicro CBL-0315L enables SATA flat straight-straight with latch connections for storage
Need more? Email Us
Supermicro
Supermicro Internal MiniSAS HD 0.7 m
Need more? Email Us
NetApp
NetApp 10M QSFP to QSFP Cable
Need more? Email Us
NetApp
Netapp 50M MiniSAS HD to MiniSAS HD Cable
Need more? Email Us
NetApp
NetApp Cable Mini SAS HD / Mini SAS HD 1M
Need more? Email Us
NetApp
Netapp 15M LC - LC Fibre Cable
Need more? Email Us
NetApp
Netapp 5M 25GB SFP-SFP SR Cable
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess