EN
  • EN
  • DE

HP 776933-B21 - HP ML110 G9 Non Hot Plug 4LFF CTO Server

Part No HP 776933-B21 - HP ML110 G9 Non Hot Plug 4LFF CTO Server
Manufacturer HP
Catalog Server
Description Hewlett Packard Enterprise ProLiant ML110 Gen9 Non-hot Plug 4LFF Configure-to-order ServerAre you searching for an optimized and expandable server that is affordable for your small-to mid-sized business? The HP ProLiant ML110 Gen9 Server is a small, quiet tower with performance, expansion, and growth at an affordable investment to meet small and midsized businesses’ compute demands
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1412079-HP 776933-B21 - HP ML110 G9 Non Hot Plug 4LFF CTO Server
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP 776933-B21 - HP ML110 G9 Non Hot Plug 4LFF CTO Server CAD Model

Description

The HP 776933-B21 ML110 G9 Non Hot Plug 4LFF CTO (Configure To Order) Server is engineered to meet the demands of small to medium-sized businesses requiring an entry-level yet powerful server solution. This model emphasizes cost-effectiveness without compromising on performance, featuring support for Intel Xeon E5-2600 v3/v4 processors, a broad range of memory options, and the capability to house up to four Large Form Factor (LFF) non-hot-pluggable drives. The Non-Hot Plug configuration signifies that disks must be powered down before removal, catering to environments where uptime is less critical and maintenance can be scheduled. Despite its entry-level positioning, the ML110 G9 offers robust features like advanced ECC memory, an integrated B140i RAID controller, and a variety of I/O and expansion options, providing a solid foundation for growth and scalability. Intended for businesses looking for a reliable server with essential features and an attractive total cost of ownership, the HP ML110 G9 strikes an optimal balance between price, performance, and expandability.

You May Also Be Interested in

Lenovo
Lenovo System x3550 M5
Need more? Email Us
Lenovo
Lenovo 7Z71CTO1WW. License term in years: 3 year(s), Software type: License
Need more? Email Us
Lenovo
Lenovo System x3650 M5
Need more? Email Us
Lenovo
x3550 M5 - 8 x SFF Chassis
Need more? Email Us
Lenovo
System Planar - x3650M4 HD
Need more? Email Us
Lenovo
Lenovo 7D2XCTO1WW. Number of years: 3 year(s)
Need more? Email Us
Lenovo
Express x3250 M4, Xeon 4C E3-1230 80W 3.2GHz/1333M
Need more? Email Us
Lenovo
x3650 M5 - Configured to order configuration you need
Need more? Email Us
Lenovo
IBM System x x3250 M3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess