EN
  • EN
  • DE

HP 867055-B21 - HP XL170R G10 1U Node CTO Server

Part No HP 867055-B21 - HP XL170R G10 1U Node CTO Server
Manufacturer HP
Catalog Server
Description HP XL170R G10 1U Node CTO Server
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1412037-HP 867055-B21 - HP XL170R G10 1U Node CTO Server
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP 867055-B21 - HP XL170R G10 1U Node CTO Server CAD Model

Description

The HP 867055-B21, marketed as the HP XL170R G10 1U Node CTO (Configure to Order) Server, embodies a powerful, efficient, and scalable server solution engineered to meet the diverse needs of modern data centers and businesses. This 1U server node offers exceptional flexibility in configuration, allowing businesses to tailor the server's specifications to suit their specific applications, workloads, and performance requirements. The XL170R G10 leverages the latest technologies to ensure high performance and efficiency, supporting a variety of processor options, memory configurations, and storage solutions. It is designed to fit into the HP Apollo 2000 Gen10 System, providing a dense, scalable server solution that maximizes data center space while offering easy serviceability. This server node is ideally suited for a wide range of applications, including virtualization, high-performance computing, and large-scale cloud infrastructures, offering the reliability, scalability, and performance necessary to support critical business operations. Its design emphasizes energy efficiency and cooling effectiveness, ensuring operational cost savings and long-term reliability. The HP XL170R G10 1U Node is a forward-thinking solution for businesses seeking to optimize their IT infrastructure with a server that delivers both flexibility and power.

You May Also Be Interested in

Lenovo
ThinkSystem SR630 - Configured to order
Need more? Email Us
Lenovo
System Planar - x3650M4 HD
Need more? Email Us
Lenovo
IBM System x 3250 M4
Need more? Email Us
Lenovo
IBM System x 3100 M4
Need more? Email Us
Lenovo
IBM eServer System x3250 M3
Need more? Email Us
Lenovo
IBM System x x3250 M3
Need more? Email Us
Lenovo
Lenovo 7D2XCTO1WW. Number of years: 3 year(s)
Need more? Email Us
Lenovo
Lenovo 7Y99CTO1WW. License term in years: 3 year(s), Software type: License
Need more? Email Us
Lenovo
IBM x3850 X5 - Configured to order
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess