EN
  • EN
  • DE

LENOVO 425142G - x3250 M3, Xeon 4C X3440 2.53GHz/1333MHz/8MB,

Part No LENOVO 425142G - x3250 M3, Xeon 4C X3440 2.53GHz/1333MHz/8MB,
Manufacturer Lenovo
Catalog Server
Description IBM eServer System x3250 M3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1432653-LENOVO 425142G - x3250 M3, Xeon 4C X3440 2.53GHz/1333MHz/8MB,
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 425142G - x3250 M3, Xeon 4C X3440 2.53GHz/1333MHz/8MB, CAD Model

Description

The LENOVO 425142G x3250 M3 server is a compact and affordable rack solution, ideal for small to medium-sized businesses or branch offices requiring reliable server performance without a significant investment. Powered by an Intel Xeon X3440 quad-core processor at 2.53GHz, it delivers solid performance for everyday applications, web services, and light virtualization. The system supports up to 32GB of DDR3 memory, allowing for efficient multitasking and smooth operation of business-critical applications. Its 1U form factor is designed for space-constrained environments, offering a high-density solution that maximizes server room real estate. The x3250 M3 provides flexible storage options, supporting various HDD or SSD configurations to meet diverse storage requirements. Networking capabilities are ensured by integrated dual Gigabit Ethernet ports, facilitating high-speed connectivity and data transfer. Management and security features are built into the system, streamlining administrative tasks and protecting sensitive data. The LENOVO 425142G x3250 M3 combines performance, flexibility, and value, making it an attractive option for businesses looking to optimize their IT infrastructure.

You May Also Be Interested in

IBM
8408-44E 36Core 3,65Ghc
Need more? Email Us
IBM
9117-MMB 64c 3,1Ghz 768GB mem
Need more? Email Us
IBM
8202-E4C 4C 3.0GHz tower version ( 7567 )
Need more? Email Us
IBM
P6 520 - 1-Core - V6R1 - 1 x OS - 35 USER - P05
Need more? Email Us
IBM
9117-MMD 64core 3,8Ghz
Need more? Email Us
IBM
9009-42A-8CORE-EP1E
Need more? Email Us
IBM
9117 Model MMB 16core3,1Ghz
Need more? Email Us
IBM
8233-E8B 8core3,3Ghz
Need more? Email Us
IBM
P7 740 Server - 12-Core - V7R3 - 1xOS - P20
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess