EN
  • EN
  • DE

NSE-5310-ASSU

Part No NSE-5310-ASSU
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog Encoders
Description ROTARY ENCODER MAGNETIC / Rotary Encoder Magnetic I²C, PWM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Encoders
Mfr ams-OSRAM USA Inc.
Package Tube
Product Status Obsolete
Encoder Type Magnetic
Output Type I²C, PWM
Voltage - Supply 4.5V ~ 5.5V
Actuator Type External Magnet, Not Included
Mounting Type Surface Mount
Termination Style SMD (SMT) Tab
Standard Package 74
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.4500
Win Source Part Number 1339597-NSE-5310-ASSU
Ultra Librarian 3D Model Ultra Librarian NSE-5310-ASSU CAD Model

Description

The NSE-5310-ASSU is an encoder product that is designed for use in sensors and transducers applications.

  • Termination Style: SMD (SMT) Tab
  • Packaging: Tube
  • Output Type: I2C, PWM
  • Voltage - Supply: 4.5V ~ 5.5V
  • Mounting Type: Surface Mount (SMT)
  • Standard Package: 74
  • ECCN: EAR99
  • REACH Status: REACH Unaffected
  • Lifecycle Status: Obsolete

You May Also Be Interested in

Omron
ROTARY ENCODER OPTICAL 10PPR .5M
Need more? Email Us
Alps Alpine
Through Hole DIP Switches/SIP Switches RoHS
Lowest to $4.3657
Omron
ROTARY ENCODER OPTICAL 10PPR .5M
Need more? Email Us
Omron
ROTARY ENCODER OPTICAL 60PPR .5M
Need more? Email Us
Omron
ROTARY ENCODER OPTICAL 10PPR .5M
Need more? Email Us
Omron
ROTARY ENCODER OPT 360PPR .5M
Need more? Email Us
Omron
INC 5-12VDC VOLT ABZ PHASE
Need more? Email Us
Broadcom Limited
ENC OPTICAL QUAD VERT TERMNL PIN
Need more? Email Us
Omron
ROTARY ENCODER OPT 200PPR .5M
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess