EN
  • EN
  • DE

HP 871267-001 - HPE 12W Smart Storage Battery for AMD G10 Servers

Part No HP 871267-001 - HPE 12W Smart Storage Battery for AMD G10 Servers
Manufacturer HP
Catalog Battery
Description HPE 12W Smart Storage Battery for AMD G10 Servers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Battery
Win Source Part Number 1405287-HP 871267-001 - HPE 12W Smart Storage Battery for AMD G10 Servers
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP 871267-001 - HPE 12W Smart Storage Battery for AMD G10 Servers CAD Model

Description

The HP 871267-001 model is a specialized 12W Smart Storage Battery designed for use with HPE's AMD G10 Servers. It is engineered to offer backup power specifically to the smart array controllers, preserving the integrity of cache memory data during abrupt power losses. This particular model caters to the needs of AMD G10 server configurations, ensuring compatibility and seamless integration with their unique hardware setups. The backup power provided by this battery enables any data temporarily stored in the cache to be written to permanent storage, thereby safeguarding against potential data loss. Its 12W capacity, while compact, is perfectly suited to the energy requirements of these servers’ array controllers, marking it as a crucial component in the construction of resilient and reliable server infrastructures. Especially designed for environments where server uptime and data integrity are non-negotiable, the deployment of this battery is critical in minimizing the risk of data corruption or loss due to power issues, reinforcing the operational integrity of AMD G10 server deployments.

You May Also Be Interested in

Dell
LSI CacheVault Battery 13.5V 6.4F
Need more? Email Us
Dell
BATTERY PERC H740
Need more? Email Us
Dell
Battery SC3020 SC5020 SC7020
Need more? Email Us
Dell
Battery PS4210 PS6210 CX9PN
Need more? Email Us
Dell
Battery PS4210 PS6210 PS6610 FK6YW
Need more? Email Us
Dell
DELL XJ547. Type: BatteryCompatible with - Dell PowerEdge: 1900 (Montreal EC), 1950 (Berlin), 2900 (Montreal HA), 2950 (London), 2970 (Bullion), 6850 R (Guadalupe 800T RoHS), 840 (St Louis), R200 (Helsinki), R900 (Catamount) - Dell PowerVault: DP600 / NF600 (Tomatina / Warrior)
Need more? Email Us
Dell
Battery PERC H730/H730P H830
Need more? Email Us
Dell
Battery PS4210 PS6210 4VKD1
Need more? Email Us
Dell
DELL NU209
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess