EN
  • EN
  • DE

HP AM869A - HP 8/40 (24) Full Fabric Ports SAN Switch

Part No HP AM869A - HP 8/40 (24) Full Fabric Ports SAN Switch
Manufacturer HP
Catalog Switch
Description HP 8/40 Base (24) Full Fabric Ports Enabled SAN SwitchHP 8/40 SAN Switch is ideal for organizations requiring a flexible solution that's forward and backward compatible, either as a small “building-block” switch for a departmental fabric or as a high-performance edge switch in larger core-to-edge SAN configurations.The 8/40 SAN Switch enables 1, 2, 4, and 8 Gb FC technology in configurations of 24, 32, or 40 ports
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switch
Win Source Part Number 1413026-HP AM869A - HP 8/40 (24) Full Fabric Ports SAN Switch
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP AM869A - HP 8/40 (24) Full Fabric Ports SAN Switch CAD Model

Description

The HP AM869A, known as the HP 8/40 SAN Switch, stands as a beacon of storage networking, tailored to support the evolving demands of data centers across various industries. This switch is designed with 24 active full fabric ports, expandable to 40 ports, making it a versatile solution for managing data growth and network scalability. Its 8 Gbps Fibre Channel technology ensures high-speed data transfers, optimizing storage and backup operations for efficiency and reliability. The HP 8/40 SAN Switch comes equipped with advanced features such as adaptive networking services to automatically balance loads and avoid congestion, thereby enhancing overall network performance. Security is a paramount concern, addressed through mechanisms like encryption and role-based access control, ensuring data protection and compliance with regulatory standards. Management is streamlined through a comprehensive suite of tools that facilitate easy setup, monitoring, and troubleshooting, significantly reducing administrative overhead. An eco-friendly design emphasizes reduced power consumption, highlighting HP's commitment to sustainability. For organizations seeking to bolster their storage networking infrastructure with a flexible, high-performance solution, the HP AM869A serves as an excellent choice, offering the scalability and security needed to support dynamic business requirements.

You May Also Be Interested in

IC Plus
QFN-48-EP(6x6) Telecom RoHS
Lowest to $2.4157
Realtek
QFN-48-EP(6x6) Telecom RoHS
Lowest to $3.4926
CISCO
Cisco Catalyst 3560G-24PS-S
Need more? Email Us
CISCO
Cisco BLC B22HP Fabric Ext Module
Need more? Email Us
Realtek
QFN-88(10x10) Telecom RoHS
Lowest to $2.7650
CISCO
Cisco Catalyst WS-C3650-24PS-S
Need more? Email Us
CISCO
Cisco Nexus 3064-X, 48 SFP+, 4 QSFP+ Back to Front
Need more? Email Us
CISCO
Cisco Catalyst WS-C3550-48-SMI
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess