EN
  • EN
  • DE

HP HPV3BIGCPUSLED - HP CPU Mounting Sled/Bracket for big v3 CPU's

Part No HP HPV3BIGCPUSLED - HP CPU Mounting Sled/Bracket for big v3 CPU's
Manufacturer HP
Catalog CPU
Description HP CPU Mounting Sled/Bracket for big v3 CPU's
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1406248-HP HPV3BIGCPUSLED - HP CPU Mounting Sled/Bracket for big v3 CPU's
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP HPV3BIGCPUSLED - HP CPU Mounting Sled/Bracket for big v3 CPU's CAD Model

Description

The HP HPV3BIGCPUSLED is a meticulously designed CPU mounting sled or bracket, crafted specifically for the accommodation and secure installation of HP's larger v3 processors within compatible server chassis. This mounting solution plays a crucial role in ensuring the physical stability and connectivity of high-performance CPUs, fundamental components of any server's hardware ecosystem. The sled is engineered to provide a perfect fit for the big v3 CPUs, facilitating optimal heat dissipation and maintaining the integrity of the processor's physical connection to the motherboard. By ensuring proper alignment and secure mounting, this bracket aids in preventing potential damage due to vibration or physical disturbances, which is paramount in maintaining server reliability and performance. Moreover, the design of the HPV3BIGCPUSLED emphasizes ease of installation and maintenance, allowing IT professionals to quickly install or replace CPUs with minimal downtime. It is constructed from high-quality materials that offer durability and resilience, ensuring the sled can withstand the thermal and mechanical stresses typical in server environments. The HP CPU Mounting Sled/Bracket is an essential accessory for businesses that rely on HP's v3 series processors to power their server systems, providing a secure and reliable foundation for high-performance computing operations.

You May Also Be Interested in

Intel
CD8068904658702S RKXB Intel CPU - Central Processing Units Intel Xeon Gold 6336 Y Processor (36M Ca datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel E3-1230V3 3.30GHz 4C 8M 80W
Need more? Email Us
Dell
Intel E3-1220L 2.30GHz 4C 3M 20W
Need more? Email Us
Dell
AMD EPYC 7251 2.10GHz 8C 32M 120W DELL LOCKED
Need more? Email Us
Dell
Intel E7-2830 2.13GHz 8C 24M 105W
Need more? Email Us
Dell
Intel E5-2643v3 3.4GHz 6C 20M 135W
Need more? Email Us
Dell
Intel E5-2680 2.7GHz 8C 20M 130W
Need more? Email Us
Dell
DELL RMR50
Need more? Email Us
Dell
DELL Intel Xeon Platinum 8260
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess