EN
  • EN
  • DE

HP JG544A - HPE X362 720W 100-240VAC to 56VDC PoE Power Supply

Part No HP JG544A - HPE X362 720W 100-240VAC to 56VDC PoE Power Supply
Manufacturer HP
Catalog Power Supply Units
Description Hewlett Packard Enterprise JG544A. Product type: Power supply, Product colour: Metallic. Total power: 720 W, AC input voltage: 100 - 240 V. Width: 82.6 mm, Depth: 296.9 mm, Height: 40.1 mm720W PoE power supply; 100-240 VAC input, 56 VDC ouput; for use in PoE+ versions of the HP 5500 HI Switch Series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1411760-HP JG544A - HPE X362 720W 100-240VAC to 56VDC PoE Power Supply
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP JG544A - HPE X362 720W 100-240VAC to 56VDC PoE Power Supply CAD Model

Description

The HP JG544A is a crucial component for powering network infrastructures, especially in environments deploying Power over Ethernet (PoE) technologies. This HPE X362 720W power supply converts standard AC power from 100-240 volts to 56 volts DC, specifically designed to support PoE applications. It is compatible with select HPE networking devices, providing them with up to 720 watts of power to distribute to connected PoE-enabled devices like VOIP phones, wireless access points, and security cameras without the need for additional power sources. This power supply unit (PSU) is highly efficient, ensuring minimal energy wastage while maximizing the availability and reliability of the network. It fits seamlessly into the supporting switches' chassis, making it an integral part of the overall network infrastructure that ensures uninterrupted power delivery and enhances system durability. Its design also includes features aimed at safeguarding the network equipment against power surges and fluctuations, providing a stable and secure operating environment.

You May Also Be Interested in

CISCO
Power adapter for SG300-10MPP 100-240V 50-60Hz
Need more? Email Us
CISCO
Cisco 850/870 series external AC pwr supply
Need more? Email Us
CISCO
Cisco 3000W AC Power Supply - 1400W, 3000W Plug-in
Need more? Email Us
CISCO
Nexus NEBs AC 500W PSU - Port Side Intake
Need more? Email Us
CISCO
Cisco PWR-1400-AC
Need more? Email Us
CISCO
Cisco R2X0-PSU2-650W-SB. Total power: 650 W, Input current: 5 A. Purpose: Server, Compatible products: Cisco UCS C200/210. Product colour: WhiteCisco announces the end-of-sale and end-of life dates for the 650W Power Supply Unit for the Cisco UCS C200 or C210 Rack-Mount Server.
Need more? Email Us
CISCO
Cisco PWR-C1-440WDC
Need more? Email Us
CISCO
300W HP Mellanox IB FDR 36P Switch Rear to front
Need more? Email Us
CISCO
Cisco ADP-30RB 30W C13 AC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess