EN
  • EN
  • DE

HP JG925A - HPE OfficeConnect 1920 24G PoE+ (180W) Switch

Part No HP JG925A - HPE OfficeConnect 1920 24G PoE+ (180W) Switch
Manufacturer HP
Catalog Switch
Description HPE 1920-24G-PoE+ (180W)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switch
Win Source Part Number 1413155-HP JG925A - HPE OfficeConnect 1920 24G PoE+ (180W) Switch
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP JG925A - HPE OfficeConnect 1920 24G PoE+ (180W) Switch CAD Model

Description

Optimized for businesses requiring powerful performance and efficient power management, the HP JG925A forms part of the esteemed HPE OfficeConnect 1920 Series. This PoE+ switch comes with 24 Gigabit Ethernet ports, providing not only a high-speed networking solution but also Power over Ethernet capabilities with a total power budget of 180W. It supports connecting devices such as access points, IP cameras, and VoIP phones directly through the Ethernet cables, simplifying installations and reducing cabling complexities. The switch includes advanced features for security, VLANs for network segmentation, and QoS for traffic prioritization, ensuring a secure, high-performance networking environment. With its energy-efficient design, smart management features, and comprehensive security, the HPE OfficeConnect 1920 24G PoE+ (180W) Switch is tailored to meet the networking needs of modern small and medium-sized businesses looking for a manageable, scalable, and cost-effective solution.

You May Also Be Interested in

CISCO
Cisco Catalyst WS-C3850-24P-E
Need more? Email Us
CISCO
CISCO VS-S720-10G V06 SUPERVISOR
Need more? Email Us
CISCO
Cisco WS-C3560V2-24PS-E
Need more? Email Us
CISCO
Cisco Meraki MS250-24P L3 Stck Cld-Mngd 24x GigE 370W PoE Switch
Need more? Email Us
CISCO
Cisco N9K-X9536PQ
Need more? Email Us
Realtek
QFN-48-EP(6x6) Telecom RoHS
Lowest to $3.4926
Realtek
QFN-88(10x10) Telecom RoHS
Lowest to $2.7650
IC Plus
QFN-48-EP(6x6) Telecom RoHS
Lowest to $2.4157

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess