EN
  • EN
  • DE

HP JX945A - HP IAP-305 RW 802.11n/ac Access Point

Part No HP JX945A - HP IAP-305 RW 802.11n/ac Access Point
Manufacturer HP
Catalog Access Point
Description Aruba, a Hewlett Packard Enterprise company IAP-305
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Access Point
Win Source Part Number 1404688-HP JX945A - HP IAP-305 RW 802.11n/ac Access Point
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP JX945A - HP IAP-305 RW 802.11n/ac Access Point CAD Model

Description

The HP JX945A model, marketed as the HP IAP-305 RW 802.11n/ac Access Point, represents a cost-effective, yet powerful solution for small to medium-sized businesses aiming to upgrade their wireless networks. This model supports both 802.11n and 802.11ac standards, thereby offering a versatile range of high-speed connectivity options for various devices. It operates in dual-band, delivering up to 1.3 Gbps wireless speed on the 5GHz band through 802.11ac technology, while still supporting legacy devices on the 2.4GHz band with up to 450 Mbps. The HP IAP-305 features a 2x2:2 MIMO technology setup, which enhances its communication efficiency and signal quality, making it ideal for handling multiple simultaneous connections without compromising performance. The device is also equipped with Adaptive Radio Management (ARM) technology, ensuring optimal Wi-Fi performance by automatically adjusting RF settings based on the environment. Furthermore, its Instant mode allows for a simple setup without requiring a dedicated hardware controller, and it supports clustering up to 4 units for simplified management. The IAP-305 also prioritizes security with integrated WPA2 encryption and Enhanced Open for more secure communication, making it suitable for diverse operational environments, including retail stores, offices, and educational institutions.

You May Also Be Interested in

HP
Aruba AP-515 (RW) Dual Radio 4x4:4 + 2x2:2 802.11a
Need more? Email Us
HP
Aruba Iap-215 (RW) Instant 3X3:3 11AC AP
Need more? Email Us
HP
HP Aruba Ap-315 - Wireless Access Point
Need more? Email Us
HP
Aruba, a Hewlett Packard Enterprise company AP-315
Need more? Email Us
HP
Hewlett Packard Enterprise E -MSM466 Dual Radio 802.11n (WW)
Need more? Email Us
CISCO
802.11n Low-Profile Outdoor AP, Internal Ant
Need more? Email Us
HP
Hewlett Packard Enterprise J9659A
Need more? Email Us
HP
Aruba Networks Aruba Instant IAP-314 (RW)
Need more? Email Us
HP
ARUBA IAP-103 INSTANT WIRELESS AP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess