EN
  • EN
  • DE

HP M393A2K40BB1-CRC-HP - HP Branded Equivalent 16GB 1Rx4 DDR4-2400 Memory

Part No HP M393A2K40BB1-CRC-HP - HP Branded Equivalent 16GB 1Rx4 DDR4-2400 Memory
Manufacturer HP
Catalog IT infrastructure Memory
Description HP Branded Equivalent 16GB 1Rx4 DDR4-2400 Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1411139-HP M393A2K40BB1-CRC-HP - HP Branded Equivalent 16GB 1Rx4 DDR4-2400 Memory
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP M393A2K40BB1-CRC-HP - HP Branded Equivalent 16GB 1Rx4 DDR4-2400 Memory CAD Model

Description

The HP M393A2K40BB1-CRC-HP memory module provides an efficient and reliable upgrade for selected HP server systems, delivering high performance and increased bandwidth with its 16GB capacity. As an HP branded equivalent, it perfectly aligns with the HP standards of quality and compatibility, ensuring easy integration with your HP server infrastructure. With DDR4 technology offering speeds up to 2400MHz, this memory improves system responsiveness, facilitates faster data processing, and enhances multitasking capabilities, making it suitable for a wide range of server applications. The 1Rx4 configuration indicates a single rank of memory, which can lead to lower latency and increased speed in certain scenarios. Additionally, this module is designed with power efficiency in mind, providing a significant reduction in power consumption compared to previous generation memory technologies. ECC support ensures critical data protection by automatically detecting and correcting internal data errors, further solidifying the reliability of your HP server operations.

You May Also Be Interested in

Dell
8GB 2Rx4 PC3L-10600R DDR3-1333MHz Certied Dell
Need more? Email Us
Dell
8GB 2Rx4 PC2-5300P DDR2-667MHz
Need more? Email Us
Dell
DELL CP5NF
Need more? Email Us
Dell
DELL HMA82GR7CJR8N-VK
Need more? Email Us
Dell
DELL AA335286. Component for: PC/Server, Internal memory: 16 GB, Memory layout (modules x size): 1 x 16 GB, Internal memory type: DDR4, Memory clock speed: 2666 MHz, Memory form factor: 288-pin DIMM, ECC
Need more? Email Us
Dell
1GB 1Rx8 PC3-8500R DDR3-1066MHz
Need more? Email Us
Dell
DELL KP3H1
Need more? Email Us
Dell
8GB 2Rx8 PC3-14900 DDR3-1866MHz
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess