EN
  • EN
  • DE

HP P14420-001 - HP SN1610Q 32GB 2-Port Adapter (HP+LP+2SFP)

Part No HP P14420-001 - HP SN1610Q 32GB 2-Port Adapter (HP+LP+2SFP)
Manufacturer HP
Catalog Adapters
Description HP SN1610Q 32GB 2-Port Adapter (HP+LP+2SFP)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Adapters
Win Source Part Number 1405074-HP P14420-001 - HP SN1610Q 32GB 2-Port Adapter (HP+LP+2SFP)
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP P14420-001 - HP SN1610Q 32GB 2-Port Adapter (HP+LP+2SFP) CAD Model

Description

The HP P14420-001, or the HP SN1610Q 32GB 2-Port Adapter, represents the cutting edge of network connectivity technology, offering unprecedented data transfer speeds of up to 32 Gbps. This adapter is equipped with two ports, each supporting SFP+ modules, allowing for flexible and high-speed fiber optic connections. Designed for enterprises that demand the highest data throughput and bandwidth, the SN1610Q adapter is an ideal solution for data-intensive applications such as real-time analytics, database transactions, and high-performance computing (HPC). It incorporates low-profile (LP) form factor, making it suitable for installation in various server enclosures without taking up excessive space. The dual-port configuration provides not only enhanced throughput but also redundancy, ensuring continuous network connectivity in event of a port failure. This adapter is engineered to support advanced network features such as N_Port ID Virtualization (NPIV) and boot from SAN, facilitating sophisticated storage network configurations and efficient server management. Its compatibility with HP servers ensures seamless integration and optimum performance in HP server environments.

You May Also Be Interested in

Lenovo
IBM 39Y9190. Host interface: PCI-X, Output interface: SCSI. Connectivity technology: Wired
Need more? Email Us
Lenovo
IBM 10/100 PCI Adapter Card
Need more? Email Us
Lenovo
IBM 10GbE PCIe SR Adapter
Need more? Email Us
Lenovo
FC EXP CRD
Need more? Email Us
Lenovo
3.5-inch rear two hard-disk-drive
Need more? Email Us
Lenovo
IBM 81Y4484Optional onboard data cache (DDR3 running at 1333 MHz) 512 MB with optional battery backup (81Y4508 of 00Y3656)
Need more? Email Us
Lenovo
QLogic 16Gb FC Single-port HBA (1xSFP)
Need more? Email Us
Intel
Mcx ConnectX-3Pro Eth. 2-port adapter, HP, no SFP+
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess