EN
  • EN
  • DE

HP P21512-001 - HP Cable Management Arm for 2U G10+ Servers

Part No HP P21512-001 - HP Cable Management Arm for 2U G10+ Servers
Manufacturer HP
Catalog Spare Parts
Description HP Cable Management Arm for 2U G10+ Servers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Spare Parts
Win Source Part Number 1412367-HP P21512-001 - HP Cable Management Arm for 2U G10+ Servers
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP P21512-001 - HP Cable Management Arm for 2U G10+ Servers CAD Model

Description

The HP P21512-001 is a meticulously designed cable management arm, specifically tailored for use with HP's 2U G10+ servers. This essential accessory plays a crucial role in organizing and securing cables at the rear of the server, ensuring that they remain untangled and out of the way. It facilitates optimal airflow, preventing overheating by maintaining a clutter-free environment. The design of this cable management arm is focused on both functionality and ease of installation, allowing for seamless server maintenance and upgrades. It is constructed with high-quality materials to withstand the rigorous demands of a server environment, ensuring durability and reliability. The HP P21512-001 also features an adjustable and retractable design, accommodating various cable lengths and configurations, making it a versatile solution for any server setup. By investing in this cable management arm, users can significantly reduce the risk of cable damage and disconnections, leading to a more stable and efficient server operation. Its compatibility with HP's 2U G10+ servers guarantees a precise fit and seamless integration, demonstrating HP's commitment to providing comprehensive solutions that enhance the functionality and longevity of their products.

You May Also Be Interested in

HP
Hewlett Packard Enterprise 2GB PC2-7200
Need more? Email Us
HP
HP G5-G7 SFF Hard drive Blank
Need more? Email Us
HP
Simplivity Omnicube Server Accelerator
Need more? Email Us
HP
Hewlett Packard Enterprise BLc7000 Onboard Administrator Option. Weight: 1.81 kgHP Onboard Administrator for BladeSystem delivers unmatched Blade enclosure power and remote management capability, now with KVM capability.
Need more? Email Us
HP
Hewlett Packard Enterprise 755985-B21The HPE Synergy 12Gb SAS Connection Module connects Synergy Compute Modules to in-frame storage resources
Need more? Email Us
HP
HP FC Drive Magazine for 3PAR Storeserv 10000
Need more? Email Us
HP
HP 785GB ioDrive Accelerator Card
Need more? Email Us
HP
HP VRM Module for DL585 G5/G6
Need more? Email Us
HP
HP Ear Kit for MSA 2050
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess