EN
  • EN
  • DE

HP R2Z06A - HP Simplivity 325 G10 8SFF CTO Server

Part No HP R2Z06A - HP Simplivity 325 G10 8SFF CTO Server
Manufacturer HP
Catalog Server
Description HP Simplivity 325 G10 8SFF CTO Server
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1412015-HP R2Z06A - HP Simplivity 325 G10 8SFF CTO Server
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP R2Z06A - HP Simplivity 325 G10 8SFF CTO Server CAD Model

Description

The HP R2Z06A represents the HP SimpliVity 325 Gen10, a compact yet powerful server solution designed for virtualized environments. This model features 8 Small Form Factor (SFF) disk bays, offering significant storage flexibility in a Configure-To-Order (CTO) package, allowing businesses to tailor the system to their specific needs. The SimpliVity 325 is built on the HPE ProLiant DL325 Gen10 server base, leveraging the power of a single AMD EPYC processor, which can deliver high performance and efficiency. This server is well-suited for deploying virtualized applications and VDI environments, thanks to its high-density memory configurations and robust storage capabilities. It's integrated with HPE SimpliVity hyperconverged software, adding advanced data services like data deduplication, compression, and optimized WAN replication, all designed to reduce storage costs and enhance data mobility across the enterprise. The SimpliVity 325 G10 is also equipped with secure encryption capabilities, ensuring that data is protected both at rest and in transit. For businesses looking to simplify their IT infrastructure while boosting efficiency and reducing total cost of ownership (TCO), the HP R2Z06A offers a compelling solution with its blend of power, scalability, and advanced data services.

You May Also Be Interested in

Lenovo
Lenovo System x3550 M5
Need more? Email Us
Lenovo
M91p i5 2400 /4Gb/128SSD/MB/W7P-64
Need more? Email Us
Lenovo
Lenovo 7Y99CTO1WW. License term in years: 3 year(s), Software type: License
Need more? Email Us
Lenovo
QS22, 2x IBM PowerXCell 8i processors 3.2 GHz/512K
Need more? Email Us
Lenovo
x3550 M5, Configured to order (0x0)
Need more? Email Us
Lenovo
IBM System x 3100 M4
Need more? Email Us
Lenovo
Express x3250 M4, Xeon 4C E3-1230 80W 3.2GHz/1333M
Need more? Email Us
Lenovo
Lenovo 7D2XCTO1WW. Number of years: 3 year(s)
Need more? Email Us
Lenovo
Lenovo 7Z71CTO1WW. License term in years: 3 year(s), Software type: License
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess