EN
  • EN
  • DE

S2SD-15-28-L-08.00-DR-NDX

Part No S2SD-15-28-L-08.00-DR-NDX
Manufacturer Samtec Inc.
Catalog Cables, Wires Fiber Optic Cables
Description 2.00 Mm Tiger Eye Double Row Discrete Wire Cable Assembly, Socket Rohs Compliant: Yes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Cable Length 203 mm
Connector Type A Socket
Connector Type B Socket
Contact Material Bronze, Copper
Contact Plating Gold
Gender Female
Max Current Rating 4.9 A
Maximum Operating Temperature 105 °C
Max Voltage Rating (AC) 250 V
Min Operating Temperature -10 °C
Number of Pins 15
Packaging Bulk
RoHS Compliant
Termination Crimp
Wire/Cable Gauge 28 AWG
Wire/Cable Type Discrete
Win Source Part Number 1037316-S2SD-15-28-L-08.00-DR-NDX
Categories Cables, Wires Fiber Optic Cables
Manufacturer Samtec Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S2SD-15-28-L-08.00-DR-NDX CAD Model

Description

The S2SD-15-28-L-08.00-DR-NDX is a dual-row socket strip manufactured by Samtec Inc., designed for board-to-board connections. This connector provides a reliable and space-efficient interconnect solution for a wide range of electronic applications. The specific part number provides details about the connector's configuration, including the number of contacts, row spacing, and dimensions.

Applications

  • Board-to-board connections in electronic equipment.
  • Interfacing between printed circuit boards in embedded systems.
  • Connecting modules in industrial automation systems.
  • Telecommunications infrastructure.
  • Medical instrumentation.

Features

  • Dual-row configuration for increased contact density.
  • 30 total contacts (15 per row).
  • 0.050" (1.27 mm) pitch.
  • Low profile design.
  • Durable construction for long-lasting performance.
  • High-temperature thermoplastic insulator for reflow soldering compatibility.

Benefits

  • Provides a robust and dependable connection between PCBs.
  • Enables compact designs by maximizing contact density.
  • Minimizes signal loss and maintains signal integrity.
  • Simplifies assembly and disassembly processes.
  • Offers a cost-effective solution for board-to-board interconnects.

Technical Specifications

The S2SD-15-28-L-08.00-DR-NDX has a 0.050" (1.27 mm) pitch and a specific mating pin length(8.00mm). The 'DR' indicates dual row and right angle orientation.. It is constructed from high-temperature thermoplastic, allowing it to endure reflow soldering. The contacts are gold-plated, ensuring high conductivity and corrosion resistance. Samtec provides detailed datasheets with complete specifications.

You May Also Be Interested in

TE Connectivity
COAX CABLE-HIGH PERFO / Twinaxial Cable 24 AWG 78 Ohms
Need more? Email Us
Molex, LLC
FFC Jumper Cable 43Conductors 0.254m 60VAC 0.5A Bag
Need more? Email Us
Samtec Inc.
CBL 12POS FMALE TO WIRE 0.82' / Cable Assembly 0.82' (249.00mm)
Need more? Email Us
Molex, LLC
Cable Assembly UL 1061 1m 16AWG Circular 3 POS F Mini-Change
Need more? Email Us
Tripp Lite
CBL HDMI-A M - MCR HDMI-D M 3' / Cable Assembly HDMI-A Male to Micro HDMI-D Male 3.00' (914.40mm)
Need more? Email Us
Conxall/Switchcraft
CBL 19POS MALE TO FMALE 12' / Cable Assembly 12.00' (3.66m)
Need more? Email Us
TE Connectivity
Multi-Conductor Cables 55/0322-14-6/9CS2725
Need more? Email Us
Conec
CBL 4POS FMALE TO WIRE 0.66' / Cable Assembly 0.66' (200.00mm)
Need more? Email Us
TE Connectivity
Flat Ribbon Cable Polyvinyl Chloride 16Conductors 28AWG 0.93mm 300V Gray 600m Reel
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess