EN
  • EN
  • DE

7824E0422-9

Part No 7824E0422-9
Manufacturer TE Connectivity
Catalog Coaxial Cables (RF)
Description COAX CABLE-HIGH PERFO / Twinaxial Cable 24 AWG 78 Ohms
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires>Coaxial Cables (RF)
Mfr TE Connectivity Raychem Cable Protection
Series CHEMINAX
Package Bulk
Cable Type Twinaxial
Wire Gauge 24 AWG
Conductor Strand 19 Strands / 36 AWG
Jacket (Insulation) Material Fluorinated Ethylene-Propylene (FEP)
Jacket (Insulation) Diameter 0.135" (3.43mm)
Shield Type Braid
Impedance 78 Ohms
Jacket Color White
Conductor Material Copper, Silver Coated
Dielectric Material Fluorinated Ethylene Propylene (FEP)
Dielectric Diameter 0.047" (1.19mm)
Shield Material Copper, Silver Coated
Shield Coverage 90%
VoP, Velocity of Propagation 74
Temperature Range - Operating 200°C
Base Product Number 7824E0422
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.20.0000
Other Names A38733-000
Standard Package 1
Win Source Part Number 1193374-7824E0422-9
Ultra Librarian 3D Model Ultra Librarian 7824E0422-9 CAD Model

Description

The TE Connectivity Raychem Cable Protection 7824E0422-9 is a twinaxial coaxial cable with an impedance of 78 Ohms and a shield coverage of 90%.

You May Also Be Interested in

Belden Inc.
CABLE COAX RG-58 19 AWG 500'
Need more? Email Us
Cinch Connectivity Solutions
UMC CABLE W/MMCX STR PLUG ON ONE
Need more? Email Us
Amphenol-RF Division
HD-BNC PLUG TO HD-BNC PLUG 24" / HD-BNC Straight Plug to HD-BNC Straight Plug on Belden 1855A 24 inches
Need more? Email Us
Hirose Electric Co Ltd
CBL MS-156 PLUG-SMA JACK 300MM
Lowest to $0.6722
RF Micro Devices
AMMC RA PLG-PLG .81MM CBL 100MM
Need more? Email Us
Amphenol-RF Division
CABLE MCX PLUG-PLUG RG316 .75M
Need more? Email Us
Amphenol-RF Division
SMA BULKHEAD JACK-AMC PLUG 250MM
Need more? Email Us
Amphenol-RF Division
CONN JUMPER AMC PLUG-PLUG 180MM
Need more? Email Us
Molex, LLC
CBL ASSY UMCC PLUG-PLUG 9"
Lowest to $29.8787

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess