EN
  • EN
  • DE

KSZ8041MLL-TR

Part No KSZ8041MLL-TR
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX ETHERNET 48LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tape and Reel
Type Transceiver
Protocol MII
Number of Drivers/Receivers 1/1
Duplex Full
Supply Voltage (V) 3.135V ~ 3.465V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Family Part Number KSZ8041
Manufacturer Pack Quantity 1,000
MSL Level 3 (168 Hours)
Win Source Part Number 746610-KSZ8041MLL-TR QFP48
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian KSZ8041MLL-TR CAD Model

Description

Microchip Technology's KSZ8041MLL-TR Ethernet Transceiver

The KSZ8041MLL-TR is a robust Ethernet physical layer transceiver designed by Microchip Technology, a leader in smart, connected, and secure embedded control solutions. This transceiver is specifically tailored for 10Base-T and 100Base-TX applications, offering a versatile and reliable interface for network communications. It is an ideal choice for embedded systems that require network connectivity with a small footprint and low power consumption.

Key Features

  • Single-Chip Ethernet Physical Layer Transceiver (PHY): Integrates all the physical-layer functions for 10Base-T and 100Base-TX Ethernet on a single chip, providing a compact and efficient solution.
  • Reduced Power Operation: Features a power-saving mode that significantly reduces power consumption during periods of low link utilization, making it suitable for energy-sensitive applications.
  • HP Auto MDI/MDIX Support: Includes automatic MDI/MDIX crossover, eliminating the need for crossover cables and simplifying network installation and maintenance.
  • Robust ESD Protection: Boasts integrated electrostatic discharge (ESD) protection circuitry to withstand common electrical transients and enhance reliability.
  • Flexible Interface Options: Offers MII and RMII interface support, providing flexibility in connection with different types of network processors and microcontrollers.

Applications

The KSZ8041MLL-TR is designed to serve a wide range of applications where network connectivity is essential. It is particularly well-suited for:

  • Embedded networking for industrial control systems
  • Networked printers and other office equipment
  • Home networking equipment such as routers and switches
  • Consumer electronics requiring internet connectivity
  • Automotive infotainment and diagnostic systems

Product Packaging and Availability

The KSZ8041MLL-TR is available in a compact 48-pin LQFP package, which is ideal for space-constrained applications. The product's "TR" suffix indicates that it is provided in tape and reel packaging, which is suitable for automated assembly processes. Microchip Technology ensures that this transceiver meets the stringent quality and reliability standards expected in professional electronic components.

With its combination of performance, power efficiency, and versatility, the KSZ8041MLL-TR from Microchip Technology stands out as a top choice for designers looking to integrate network capabilities into their products.

You May Also Be Interested in

Exar Corporation
IC TXRX RS232/422/485 40QFN
Lowest to $91.1803
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.1859
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8DIP
Need more? Email Us
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 20SO
Lowest to $0.9497
Exar Corporation
+3.3V Low Power Quad RS-485/RS-422 Line Receivers
Need more? Email Us
Intersil
IC 2DRVR/2RCVR RS232 5V 16-SOIC
Need more? Email Us
Renesas Electronics America
1/8 Unit Load, 5V, Low Power, High Speed or Slew Rate Limited, RS-485/RS-422 Transceivers | IC TXRX RS485/422 5V LP 8-SOIC
Lowest to $2.2857
Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 5V 0.1UF 24SSOP
Lowest to $3.3622

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2674 $52.6740
24+ $4.3220 $103.7280
36+ $4.1869 $150.7284
50+ $4.0518 $202.5900
64+ $3.9168 $250.6752
86+ $3.5116 $301.9976
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,200 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess