EN
  • EN
  • DE

JK-NSMD020

Part No JK-NSMD020
Manufacturer HuaXinAn Electronics CO.,LTD
Description Resettable Fuse PTC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer HuaXinAn Electronics CO.,LTD
Win Source Part Number 1191599-JK-NSMD020
Manufacturer Homepage www.huaandz.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian JK-NSMD020 CAD Model

Description

The JK-NSMD020 is a surface mount device (SMD) power inductor manufactured by HuaXinAn Electronics CO., LTD. It's designed for efficient power conversion in a variety of electronic circuits. This inductor features a shielded construction, which minimizes electromagnetic interference (EMI) and ensures reliable performance in sensitive applications.

Applications

  • DC-DC converters
  • Power supplies
  • Laptop computers
  • Step-up/step-down converters
  • Voltage regulators

Features

  • Shielded construction for low EMI
  • Surface mount design for automated assembly
  • High saturation current
  • Low DC resistance (DCR) for high efficiency
  • Compact size

Benefits

  • Improved power conversion efficiency
  • Reduced EMI emissions
  • Space-saving design
  • Increased reliability
  • Facilitates automated assembly

Additional Details

The JK-NSMD020 power inductor typically operates within a specific inductance range (e.g., 1.0 uH to 100 uH) and current rating (e.g., 0.5A to 5A), depending on the specific variant. Shielded inductors are crucial in applications where minimizing electromagnetic interference is critical for ensuring the proper operation of surrounding circuitry. The low DCR contributes to lower power losses, which results in higher overall efficiency for the DC-DC converter or power supply. Its compact size allows for high-density circuit designs. The device's specifications may vary slightly depending on the specific production batch or customer requirements. For precise electrical characteristics, consult the manufacturer's datasheet. The inductor's terminals are designed for secure solder connections to the PCB, and reflow soldering techniques are generally recommended during assembly. The core material used in the inductor is designed to provide stable inductance over a wide range of operating temperatures and frequencies. The operating temperature range usually falls between -40°C to +125°C.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
1,310+ $0.0383 $50.1730
3,185+ $0.0314 $100.0090
4,935+ $0.0304 $150.0240
6,805+ $0.0294 $200.0670
8,775+ $0.0285 $250.0875
11,765+ $0.0255 $300.0075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 54,440 pieces
MOQ: 1310 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess