EN
  • EN
  • DE

600319\512MB\64MX8\8C

Part No 600319\512MB\64MX8\8C
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR2-800 64Mx64
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 950400-600319\512MB\64MX8\8C
Series *
Ultra Librarian 3D Model Ultra Librarian 600319\512MB\64MX8\8C CAD Model

Description

The Hynix Semiconductor 600319 is a 512MB memory module configured as 64Mx8 with an 8C timing specification. This memory module is typically used to provide temporary data storage for a range of computing applications, ensuring that data is readily accessible to the processor for efficient operations.

Applications:

  • Embedded Systems: Integrated into various embedded devices requiring memory for data storage and processing.
  • Network Devices: Employed in routers, switches, and other networking equipment as buffer memory.
  • Industrial Control Systems: Used in industrial automation and control applications for storing process data.
  • Printers and Scanners: Provides memory for image processing and document handling.
  • Legacy Computing Systems: May be used in older desktop or laptop computers that support this memory configuration.

Features:

  • 512MB Capacity: Offers 512 megabytes of storage space for temporary data.
  • 64Mx8 Configuration: Organizes the memory into 64 million words, each 8 bits wide.
  • 8C Timing: Indicates a specific CAS Latency (Column Address Strobe latency) rating.
  • Standard Module Format: Adheres to a standard module form factor for compatibility.
  • Fast Data Transfer: Supports relatively fast data access and transfer rates.

Benefits:

  • Improved System Performance: Boosts the speed and responsiveness of the system by providing fast data access.
  • Enhanced Multitasking: Enables the simultaneous execution of multiple applications.
  • Increased Data Throughput: Facilitates quicker data processing and transfer rates.
  • Cost-Effective Memory Solution: Offers a balance of performance and affordability.
  • Easy Integration: Designed for straightforward installation into compatible systems.

Additional Details:

This Hynix memory module likely utilizes SDRAM (Synchronous Dynamic Random-Access Memory) or DDR SDRAM (Double Data Rate SDRAM) technology, although older technologies may also be present. The 64Mx8 configuration specifies the memory's organization, indicating that it's arranged into 64 million memory locations, each capable of storing 8 bits of data. The 8C timing refers to the CAS Latency (CL), an important timing parameter which defines the delay between the time a memory controller requests data and the time the memory module provides it. A lower CAS Latency generally results in faster memory performance. It is crucial to consult the datasheet for specific voltage, frequency, and timing requirements to ensure proper operation and compatibility. Proper handling, following antistatic precautions, is essential to prevent damage during installation.

You May Also Be Interested in

Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess