EN
  • EN
  • DE

641242\256MB\32Mx16\4C

Part No 641242\256MB\32Mx16\4C
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR2-667 32Mx64 SODIMM (256MB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 950615-641242\256MB\32Mx16\4C
Series *
Ultra Librarian 3D Model Ultra Librarian 641242\256MB\32Mx16\4C CAD Model

Description

The Hynix Semiconductor 641242\256MB\32Mx16\4C is a 256MB SDRAM memory module designed for a range of applications including embedded systems and legacy computing devices. This memory module is built to provide reliable data storage and retrieval in systems that require a smaller memory footprint.

Applications:

  • Embedded Systems: Suitable for embedded applications with limited memory requirements, such as industrial control and automation.
  • Legacy Computing Devices: Used as a replacement memory module in older computer systems and devices.
  • Networking Equipment: Employed in networking hardware such as routers and switches for buffer memory.
  • Simple Electronic Devices: Found in basic electronic devices that necessitate minimal memory for functionality.
  • Industrial Control Systems: Utilized in industrial control systems for storing configuration data and program code.

Features:

  • Capacity: 256MB (Megabytes) of memory.
  • Configuration: Organized as 32Mx16 (32 Million x 16 bits).
  • Architecture: Utilizes a 4C architecture.
  • SDRAM Technology: Employs SDRAM (Synchronous Dynamic Random-Access Memory) technology for synchronized data access and reliable performance.
  • Reliable Data Storage: Provides robust storage for data and program code, ensuring data integrity.
  • Compact Size: Designed with a compact form factor suitable for space-constrained applications.
  • Low Power Consumption: Operates with low power consumption, extending battery life in portable devices.
  • Compatibility: Compatible with various systems supporting SDRAM memory interfaces.

Benefits:

  • Cost-Effective: Provides an affordable memory solution for applications with moderate memory needs.
  • Reliable Operation: Ensures stable and consistent performance for data storage and retrieval.
  • Low Power Consumption: Reduces power usage, which is critical for battery-operated devices and energy-efficient systems.
  • Easy Integration: Can be readily integrated into existing and new system designs.
  • Ideal for Legacy Systems: Offers a suitable replacement or upgrade for older systems employing SDRAM.
  • Adequate Memory for Basic Tasks: Supplies adequate memory capacity for simple embedded systems and electronic devices.

The Hynix Semiconductor 256MB SDRAM memory module is a suitable solution for applications requiring a smaller memory footprint, cost-effectiveness, and reliability. Its low power consumption and compact size make it suitable for embedded and legacy applications.

You May Also Be Interested in

Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Intel
Optane PMem 100 512GB
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess